☰
3KP400A-HF
3KP400A-HF
Active
Description:  DIODE TVS 3000W 400VWM R6 UNI-DI
Manufacturer:  Comchip Technology
Datasheet:   3KP400A-HF Datasheet
History Price: $1.31704
In Stock: 4720
3KP400A-HF Specification
Specification
Part No
3KP400A-HF
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
3KP-HF
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
400V
Voltage - Breakdown (Min)
447V
Voltage - Clamping (Max) @ Ipp
648V
Current - Peak Pulse (10/1000µs)
4.63A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
R-6, Axial
Supplier Device Package
R-6
Unidirectional Channels
-
3KP400A-HF PDF Datasheet
3KP400A-HF Related Parts
3KP10
3KP10
Littelfuse Inc
TVS DIODE 10VWM 17.85VC P600
3KP100
3KP100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100A
3KP100A
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A/B
3KP100A/B
YAGEO
TVS P600 100V 162V BOX
3KP100A/TR13
3KP100A/TR13
YAGEO
TVS P600 100V 162V 13"
3KP100A_R2_00001
3KP100A_R2_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
3KP100A-AT/B
3KP100A-AT/B
YAGEO
TVS P600 100V 162V AUTO BOX
3KP100A-AT/TR13
3KP100A-AT/TR13
YAGEO
TVS P600 100V 162V AUTO
3KP100A-B
3KP100A-B
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A-TP
3KP100A-TP
Micro Commercial Components
Interface
3KP100-B
3KP100-B
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100C
3KP100C
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP400A-HF Compare Parts
  • 3KP400A-HF vs 3KP90CA-TP
  • 3KP400A-HF vs 3KP90CA-B
  • 3KP400A-HF vs 3KP90CA-AT/TR13
  • 3KP400A-HF vs 3KP90CA-AT/B
  • 3KP400A-HF vs 3KP90CA_R2_00001
  • 3KP400A-HF vs 3KP90CA/TR13
  • 3KP400A-HF vs 3KP90CA/B
  • 3KP400A-HF vs 3KP90CA
  • 3KP400A-HF vs 3KP90C
  • 3KP400A-HF vs 3KP90-B
  • 3KP400A-HF vs 3KP90A-TP
  • 3KP400A-HF vs 3KP90A-B
  • 3KP400A-HF vs 3KP90A-AT/TR13
  • 3KP400A-HF vs 3KP90A-AT/B
  • 3KP400A-HF vs 3KP90A_R2_00001
  • 3KP400A-HF vs 3KP90A/TR13
  • 3KP400A-HF vs 3KP90A/B
  • 3KP400A-HF vs 3KP90A
  • 3KP400A-HF vs 3KP90
  • 3KP400A-HF vs 3KP9.0C-B
  • 3KP400A-HF vs 3KP9.0CA-TP
  • 3KP400A-HF vs 3KP9.0CA-B
  • 3KP400A-HF vs 3KP9.0CA-AT/TR13
  • 3KP400A-HF vs 3KP9.0CA-AT/B
  • 3KP400A-HF vs 3KP9.0CA_R2_00001
  • 3KP400A-HF vs 3KP9.0CA/TR13
  • 3KP400A-HF vs 3KP9.0CA/B
  • 3KP400A-HF vs 3KP9.0CA
  • 3KP400A-HF vs 3KP9.0C
  • 3KP400A-HF vs 3KP9.0-B
  • 3KP400A-HF vs 3KP9.0A-TP
  • 3KP400A-HF vs 3KP9.0A-B
  • 3KP400A-HF vs 3KP9.0A-AT/TR13
  • 3KP400A-HF vs 3KP9.0A-AT/B
  • 3KP400A-HF vs 3KP9.0A_R2_00001
  • 3KP400A-HF vs 3KP9.0A/TR13
  • 3KP400A-HF vs 3KP9.0A/B
  • 3KP400A-HF vs 3KP9.0A
  • 3KP400A-HF vs 3KP9.0
  • 3KP400A-HF vs 3KP85C-B
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!