880023
880023
Active
Description:  FUSE BLOCK 10P
Manufacturer:  Littelfuse Inc
Datasheet:   880023 Datasheet
History Price: $25.6784
In Stock: 42000
880023 Specification
Specification
Part No
880023
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
SD ATO?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
-
For Use With/Related Products
ATO?
Fuse Type
Blade
Fuseholder Type
Block
Voltage
10
Orientation
32V
Termination Style
Vertical
Contact Material
Screw Terminal
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
100 A
880023 Related Parts
880014
880014
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG
880065
880065
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880066
880066
Littelfuse Inc
FUSE BLOCK ATO/ATC 12 W/NEG COVE
880073
880073
Commercial Vehicle Products
POWER DISTRIBUTION MODULE W/COVE
880076
880076
Commercial Vehicle Products
POWER DISTRIBUTION SWITCH MODULE
880089
880089
Commercial Vehicle Products
FUSE BLOCK 4MIDI 6ATC W GROUND
880094
880094
Commercial Vehicle Products
FUSE HLDR BLT DWN 60V 200A PANEL
880014250
880014250
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 250A
880014350
880014350
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 350A
880015
880015
Littelfuse Inc
FUSE HOLDER MEGA-AMG SEALED
880022
880022
Littelfuse Inc
FUSE BLOCK 6P
880027
880027
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880023 Compare Parts
  • 880023 vs 880014250
  • 880023 vs 880094
  • 880023 vs 880089
  • 880023 vs 880076
  • 880023 vs 880073
  • 880023 vs 880066
  • 880023 vs 880065
  • 880023 vs 880014
  • 880023 vs 880089S
  • 880023 vs 880023-BP
  • 880023 vs 880022-BP
  • 880023 vs 880195500
  • 880023 vs 880195300
  • 880023 vs 880195200
  • 880023 vs 880195100
  • 880023 vs 880014500
  • 880023 vs 880014450
  • 880023 vs 880014400
  • 880023 vs 880014300
  • 880023 vs 880014225
  • 880023 vs 880014200
  • 880023 vs 880014175
  • 880023 vs 880014125
  • 880023 vs 880014100
  • 880023 vs 880014080
  • 880023 vs 880129
  • 880023 vs 880028
  • 880023 vs 880027
  • 880023 vs 880022
  • 880023 vs 880015
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested