Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Commercial Vehicle Products 880089
880089
Active
Fuseholders
Description:
FUSE BLOCK 4MIDI 6ATC W GROUND
Manufacturer:
Commercial Vehicle Products
Datasheet:
880089 Datasheet
History Price: $206.2
In Stock: 21620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
880089 Specification
Specification
Part No
880089
Category
Fuseholders
Manufacturer
Commercial Vehicle Products
Series
LX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
-
For Use With/Related Products
ATC, ATO, MIDI
Fuse Type
Blade
Fuseholder Type
Block
Voltage
10
Orientation
60V
Termination Style
Horizontal
Contact Material
Bolt Down
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
600 A
880089 Related Parts
880014
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG
880065
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880066
Littelfuse Inc
FUSE BLOCK ATO/ATC 12 W/NEG COVE
880073
Commercial Vehicle Products
POWER DISTRIBUTION MODULE W/COVE
880076
Commercial Vehicle Products
POWER DISTRIBUTION SWITCH MODULE
880094
Commercial Vehicle Products
FUSE HLDR BLT DWN 60V 200A PANEL
880014250
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 250A
880014350
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 350A
880015
Littelfuse Inc
FUSE HOLDER MEGA-AMG SEALED
880022
Littelfuse Inc
FUSE BLOCK 6P
880023
Littelfuse Inc
FUSE BLOCK 10P
880027
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880089 Compare Parts
880089 vs 880014250
880089 vs 880094
880089 vs 880076
880089 vs 880073
880089 vs 880066
880089 vs 880065
880089 vs 880014
880089 vs 880089S
880089 vs 880023-BP
880089 vs 880022-BP
880089 vs 880195500
880089 vs 880195300
880089 vs 880195200
880089 vs 880195100
880089 vs 880014500
880089 vs 880014450
880089 vs 880014400
880089 vs 880014300
880089 vs 880014225
880089 vs 880014200
880089 vs 880014175
880089 vs 880014125
880089 vs 880014100
880089 vs 880014080
880089 vs 880129
880089 vs 880028
880089 vs 880027
880089 vs 880023
880089 vs 880022
880089 vs 880015
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested