P4SMAJ22
P4SMAJ22
Active
Description:  TVS SMA 22V 400W UNIDIR
Manufacturer:  Diotec Semiconductor
Datasheet:   P4SMAJ22 Datasheet
History Price: $0.07967
In Stock: 23200
P4SMAJ22 Specification
Specification
Part No
P4SMAJ22
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
22V
Voltage - Breakdown (Min)
24.4V
Voltage - Clamping (Max) @ Ipp
39.4V
Current - Peak Pulse (10/1000µs)
10.2A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-50℃ ~ 150℃ (TJ)
Grade
-
Qualification
Surface Mount
Mounting Type
DO-214AC, SMA
Package / Case
DO-214AC (SMA)
Supplier Device Package
-
Unidirectional Channels
1
P4SMAJ22 PDF Datasheet
P4SMAJ22 Related Parts
P4SMA10
P4SMA10
Taiwan Semiconductor
400W, 10V, 10%, UNIDIRECTIONAL,
P4SMA10
P4SMA10
Littelfuse Inc
TVS DIODE 8.55VWM 15.23VC DO214
P4SMA10_R1_00001
P4SMA10_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
P4SMA100
P4SMA100
Taiwan Semiconductor
400W, 100V, 10%, UNIDIRECTIONAL,
P4SMA100
P4SMA100
Littelfuse Inc
TVS DIODE 85.5VWM 143.85VC DO214
P4SMA100A
P4SMA100A
Littelfuse Inc
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A
P4SMA100A
Eaton Electronics
TVS DIODE 85.5VWM 137VC SMA
P4SMA100A
P4SMA100A
Taiwan Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A R3G
P4SMA100A R3G
Taiwan Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A_R1_00001
P4SMA100A_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
P4SMA100A-AT/TR13
P4SMA100A-AT/TR13
YAGEO
TVS DO214AC 85.5V 137V AUT
P4SMA100A-AT/TR7
P4SMA100A-AT/TR7
YAGEO
TVS DO214AC 85.5V 137V AUT
P4SMAJ22 Compare Parts
  • P4SMAJ22 vs P4SMF6.0CA
  • P4SMAJ22 vs P4SMF6.0A
  • P4SMAJ22 vs P4SMF58A
  • P4SMAJ22 vs P4SMF5.0CA
  • P4SMAJ22 vs P4SMF5.0A
  • P4SMAJ22 vs P4SMF40CA
  • P4SMAJ22 vs P4SMF33A
  • P4SMAJ22 vs P4SMF30A
  • P4SMAJ22 vs P4SMF26A
  • P4SMAJ22 vs P4SMF24A
  • P4SMAJ22 vs P4SMF22CA
  • P4SMAJ22 vs P4SMF17A
  • P4SMAJ22 vs P4SMF15A
  • P4SMAJ22 vs P4SMF14A
  • P4SMAJ22 vs P4SMF12A
  • P4SMAJ22 vs P4SMAJ90CAS_R1_00001
  • P4SMAJ22 vs P4SMAJ90CA_R1_00001
  • P4SMAJ22 vs P4SMAJ90CA
  • P4SMAJ22 vs P4SMAJ90CA
  • P4SMAJ22 vs P4SMAJ90C_R1_00001
  • P4SMAJ22 vs P4SMAJ90C
  • P4SMAJ22 vs P4SMAJ90C
  • P4SMAJ22 vs P4SMAJ90AS_R1_00001
  • P4SMAJ22 vs P4SMAJ90A-AQ
  • P4SMAJ22 vs P4SMAJ90A-AQ
  • P4SMAJ22 vs P4SMAJ90A_R1_00001
  • P4SMAJ22 vs P4SMAJ90A
  • P4SMAJ22 vs P4SMAJ90A
  • P4SMAJ22 vs P4SMAJ90_R1_00001
  • P4SMAJ22 vs P4SMAJ90
  • P4SMAJ22 vs P4SMAJ90
  • P4SMAJ22 vs P4SMAJ9.0CAS_R1_00001
  • P4SMAJ22 vs P4SMAJ9.0CA_R1_00001
  • P4SMAJ22 vs P4SMAJ9.0CA
  • P4SMAJ22 vs P4SMAJ9.0CA
  • P4SMAJ22 vs P4SMAJ9.0CA
  • P4SMAJ22 vs P4SMAJ9.0C_R1_00001
  • P4SMAJ22 vs P4SMAJ9.0C
  • P4SMAJ22 vs P4SMAJ9.0C
  • P4SMAJ22 vs P4SMAJ9.0AS_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK