106-M3-P30-4A
106-M3-P30-4A
Active
Description:  CIR BRKR THRM 4A 250VAC 48VDC
Manufacturer:  E-T-A
History Price: Active
In Stock: 35600
106-M3-P30-4A Specification
Specification
Part No
106-M3-P30-4A
Category
Circuit Breakers
Manufacturer
E-T-A
Series
106
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Breaker Type
Thermal
Current Rating (Amps)
4A
Actuator Type
240 V
Illumination
48 V
Illumination Voltage (Nominal)
Push to Reset
Approval Agency
1
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
CE, CSA C22.2 No 235, GB 17701, IEC 60934, UL1077
106-M3-P30-4A PDF Datasheet
106-M3-P30-4A Related Parts
1065727
1065727
Phoenix Contact
MULITI CHANNEL CIRCUIT BREAKER
1065729
1065729
Phoenix Contact
MULITI CHANNEL CIRCUIT BREAKER
106-M2-D91-P10-6A
106-M2-D91-P10-6A
E-T-A
CIR BRKR THRM
106-M2-P10-0.05A
106-M2-P10-0.05A
E-T-A
CIR BRKR THRM 50MA 250VAC 48VDC
106-M2-P10-0.08A
106-M2-P10-0.08A
E-T-A
CIR BRKR THRM 80MA 250VAC 48VDC
106-M2-P10-0.1A
106-M2-P10-0.1A
E-T-A
CIR BRKR THRM 100MA 250VAC 48VDC
106-M2-P10-0.25A
106-M2-P10-0.25A
E-T-A
CIR BRKR THRM 250MA 250VAC 48VDC
106-M2-P10-0.2A
106-M2-P10-0.2A
E-T-A
CIR BRKR THRM 200MA 250VAC 48VDC
106-M2-P10-0.3A
106-M2-P10-0.3A
E-T-A
CIR BRKR THRM 300MA 250VAC 48VDC
106-M2-P10-0.4A
106-M2-P10-0.4A
E-T-A
CIR BRKR THRM 400MA 250VAC 48VDC
106-M2-P10-0.5A
106-M2-P10-0.5A
E-T-A
CIR BRKR THRM 500MA 250VAC 48VDC
106-M2-P10-0.6A
106-M2-P10-0.6A
E-T-A
CIR BRKR THRM 600MA 250VAC 48VDC
106-M3-P30-4A Compare Parts
  • 106-M3-P30-4A vs 1065727
  • 106-M3-P30-4A vs 106-M3-PR-5A
  • 106-M3-P30-4A vs 106-M3-P30-8A
  • 106-M3-P30-4A vs 106-M3-P30-2A
  • 106-M3-P30-4A vs 106-M3-P10-5A
  • 106-M3-P30-4A vs 106-M3-P10-4.5A
  • 106-M3-P30-4A vs 106-M3-P10-3A
  • 106-M3-P30-4A vs 106-M3-P10-2.5A
  • 106-M3-P30-4A vs 106-M3-P10-10A
  • 106-M3-P30-4A vs 106-M3-P10-1.5A
  • 106-M3-P30-4A vs 106-M3-P10-014828-4A
  • 106-M3-P30-4A vs 106-M3-P10-014827-3.5A
  • 106-M3-P30-4A vs 106-M2-P33-2A
  • 106-M3-P30-4A vs 106-M2-P33-1A
  • 106-M3-P30-4A vs 106-M2-P33-1.5A
  • 106-M3-P30-4A vs 106-M2-P33-0.7A
  • 106-M3-P30-4A vs 106-M2-P33-0.5A
  • 106-M3-P30-4A vs 106-M2-P30-9A
  • 106-M3-P30-4A vs 106-M2-P30-8A
  • 106-M3-P30-4A vs 106-M2-P30-8.5A
  • 106-M3-P30-4A vs 106-M2-P30-7A
  • 106-M3-P30-4A vs 106-M2-P30-6A
  • 106-M3-P30-4A vs 106-M2-P30-5A
  • 106-M3-P30-4A vs 106-M2-P30-4A
  • 106-M3-P30-4A vs 106-M2-P30-4.2A
  • 106-M3-P30-4A vs 106-M2-P30-3A
  • 106-M3-P30-4A vs 106-M2-P30-3.5A
  • 106-M3-P30-4A vs 106-M2-P30-3.2A
  • 106-M3-P30-4A vs 106-M2-P30-2A
  • 106-M3-P30-4A vs 106-M2-P30-2.5A
  • 106-M3-P30-4A vs 106-M2-P30-1A
  • 106-M3-P30-4A vs 106-M2-P30-10A
  • 106-M3-P30-4A vs 106-M2-P30-1.8A
  • 106-M3-P30-4A vs 106-M2-P30-1.5A
  • 106-M3-P30-4A vs 106-M2-P30-1.2A
  • 106-M3-P30-4A vs 106-M2-P30-0.8A
  • 106-M3-P30-4A vs 106-M2-P30-0.7A
  • 106-M3-P30-4A vs 106-M2-P30-0.6A
  • 106-M3-P30-4A vs 106-M2-P30-0.5A
  • 106-M3-P30-4A vs 106-M2-P30-0.4A
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads