TCFH60
TCFH60
Obsolete
Description:  FUSE BLOCK RAD 600V 60A DIN RAIL
Manufacturer:  Eaton Bussmann
Datasheet:   TCFH60 Datasheet
History Price: Obsolete
In Stock: 46400
TCFH60 Specification
Specification
Part No
TCFH60
Category
Fuseholders
Manufacturer
Eaton Bussmann
Series
CUBEFuse? TCFH
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Fuse Size
1" W x 2.13" L (25.4mm x 54.1mm)
For Use With/Related Products
60 A
Fuse Type
CUBEFuse
Fuseholder Type
Radial
Voltage
Block
Orientation
1
Termination Style
600V
Contact Material
-
Contact Finish
Screw Terminal
Current Rating (Amps)
Copper Alloy
Number of Circuits
Tin
TCFH60 Related Parts
TCFH30N
TCFH30N
Eaton Bussmann
FUSE BLOCK RAD 600V 30A DIN RAIL
TCFH100
TCFH100
Eaton Bussmann
FUSE BLOK RAD 600V 100A DIN RAIL
TCFH100N
TCFH100N
Eaton Bussmann
FUSEHOLDER WIND CUBE
TCFH200N
TCFH200N
Eaton Bussmann
CUBEFUSE HOLDER - 200A
TCFH225N
TCFH225N
Eaton Bussmann
CUBEFuse Holder 225A
TCFH30
TCFH30
Eaton Bussmann
FUSE BLOCK RAD 600V 30A DIN RAIL
TCFH400N
TCFH400N
Eaton Bussmann
CUBEFuse Holder 400A
TCFH60N
TCFH60N
Eaton Bussmann
FUSEHOLDER WIND CUBE
TCFH60 Compare Parts
  • TCFH60 vs TCFH60N
  • TCFH60 vs TCFH400N
  • TCFH60 vs TCFH30
  • TCFH60 vs TCFH225N
  • TCFH60 vs TCFH200N
  • TCFH60 vs TCFH100N
  • TCFH60 vs TCFH100
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.