TCFH200N
TCFH200N
Active
Description:  CUBEFUSE HOLDER - 200A
Manufacturer:  Eaton Bussmann
Datasheet:   TCFH200N Datasheet
History Price: $96.70231
In Stock: 14400
TCFH200N Specification
Specification
Part No
TCFH200N
Category
Fuseholders
Manufacturer
Eaton Bussmann
Series
CUBEFuse? TCFH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
-
For Use With/Related Products
200 A
Fuse Type
Class CF Fuses
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
690V
Contact Material
Vertical
Contact Finish
Screw Terminal
Current Rating (Amps)
-
Number of Circuits
-
TCFH200N Related Parts
TCFH30N
TCFH30N
Eaton Bussmann
FUSE BLOCK RAD 600V 30A DIN RAIL
TCFH100
TCFH100
Eaton Bussmann
FUSE BLOK RAD 600V 100A DIN RAIL
TCFH100N
TCFH100N
Eaton Bussmann
FUSEHOLDER WIND CUBE
TCFH225N
TCFH225N
Eaton Bussmann
CUBEFuse Holder 225A
TCFH30
TCFH30
Eaton Bussmann
FUSE BLOCK RAD 600V 30A DIN RAIL
TCFH400N
TCFH400N
Eaton Bussmann
CUBEFuse Holder 400A
TCFH60
TCFH60
Eaton Bussmann
FUSE BLOCK RAD 600V 60A DIN RAIL
TCFH60N
TCFH60N
Eaton Bussmann
FUSEHOLDER WIND CUBE
TCFH200N Compare Parts
  • TCFH200N vs TCFH60N
  • TCFH200N vs TCFH60
  • TCFH200N vs TCFH400N
  • TCFH200N vs TCFH30
  • TCFH200N vs TCFH225N
  • TCFH200N vs TCFH100N
  • TCFH200N vs TCFH100
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.