AGC-1-10
AGC-1-10
Active
Description:  AGC-1-10
Manufacturer:  Eaton Electronics
Datasheet:   AGC-1-10 Datasheet
History Price: $4.03
In Stock: 33200
AGC-1-10 Specification
Specification
Part No
AGC-1-10
Category
Fuses
Manufacturer
Eaton Electronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Type
-
Current Rating (Amps)
-
Voltage Rating - AC
-
Response Time
-
Package / Case
-
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
-
Voltage Rating - DC
-
AGC-1-10 Related Parts
AGC-1/10-R
AGC-1/10-R
Eaton Electronics
FUSE GLASS 100MA 250VAC 3AB 3AG
AGC-1/16-R
AGC-1/16-R
Eaton Electronics
FUSE GLASS 63MA 250VAC 3AB 3AG
AGC-1/20
AGC-1/20
Eaton Electronics
FUSE GLASS 50MA 250VAC 3AB 3AG
AGC-1/200
AGC-1/200
Eaton Electronics
FUSE GLASS 5MA 250VAC 3AB 3AG
AGC-1/200-R
AGC-1/200-R
Eaton Electronics
FUSE GLASS 5MA 250VAC 3AB 3AG
AGC-1/20-R
AGC-1/20-R
Eaton Electronics
FUSE GLASS 50MA 250VAC 3AB 3AG
AGC-1/2-R
AGC-1/2-R
Eaton Electronics
FUSE GLASS 500MA 250VAC 3AB 3AG
AGC-1/32
AGC-1/32
Eaton Electronics
FUSE GLASS 31MA 250VAC/VDC 3AB
AGC-1/4
AGC-1/4
Eaton Electronics
BUSS SMALL DIMENSION FUSE FAST A
AGC-1/4-R
AGC-1/4-R
Eaton Electronics
FUSE GLASS 250MA 250VAC 3AB 3AG
AGC-1/50
AGC-1/50
Eaton Electronics
FUSE GLASS 20MA 250VAC 3AB 3AG
AGC-1/50-R
AGC-1/50-R
Eaton Electronics
FUSE GLASS 20MA 250VAC 3AB 3AG
AGC-1-10 Compare Parts
  • AGC-1-10 vs AGC-V-8-R
  • AGC-1-10 vs AGC-V8-1J0295-R
  • AGC-1-10 vs AGC-V-8-1J0295
  • AGC-1-10 vs AGC-V-8/10-R
  • AGC-1-10 vs AGC-V-7-R
  • AGC-1-10 vs AGC-V-7-1/2-R
  • AGC-1-10 vs AGC-V-6-R
  • AGC-1-10 vs AGC-V-6-1J0295
  • AGC-1-10 vs AGC-V-6-1/4-R
  • AGC-1-10 vs AGC-V-6/10-R
  • AGC-1-10 vs AGC-V-5-R
  • AGC-1-10 vs AGC-V-4-R
  • AGC-1-10 vs AGC-V-4/10-R
  • AGC-1-10 vs AGC-V-3-R
  • AGC-1-10 vs AGC-V-3-2/10-R
  • AGC-1-10 vs AGC-V-3-1/2-R
  • AGC-1-10 vs AGC-V-30-R
  • AGC-1-10 vs AGC-V-3/8-R
  • AGC-1-10 vs AGC-V-3/4-R
  • AGC-1-10 vs AGC-V-3/16-R
  • AGC-1-10 vs AGC-V-3/10-R
  • AGC-1-10 vs AGC-V-2-R
  • AGC-1-10 vs AGC-V-25-R
  • AGC-1-10 vs AGC-V-2-1/4-R
  • AGC-1-10 vs AGC-V-2-1/2-R
  • AGC-1-10 vs AGC-V-20-R
  • AGC-1-10 vs AGC-V-2/10-R
  • AGC-1-10 vs AGC-V-1-R
  • AGC-1-10 vs AGC-V-1-8/10-R
  • AGC-1-10 vs AGC-V-175/1000R
  • AGC-1-10 vs AGC-V-1-6/10-R
  • AGC-1-10 vs AGC-V-15-R
  • AGC-1-10 vs AGC-V-15/100-R
  • AGC-1-10 vs AGC-V-12-R
  • AGC-1-10 vs AGC-V-1-1/4-R
  • AGC-1-10 vs AGC-V-10-R
  • AGC-1-10 vs AGC-V-1/8-R
  • AGC-1-10 vs AGC-V-1/4-R
  • AGC-1-10 vs AGC-V-1/32
  • AGC-1-10 vs AGC-V-1/2-R
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.