AHC-30-R
AHC-30-R
Active
Description:  FUSE CERAMIC 30A 600VAC 3AB 3AG
Manufacturer:  Eaton Electronics
Datasheet:   AHC-30-R Datasheet
History Price: $7.156
In Stock: 32800
AHC-30-R Specification
Specification
Part No
AHC-30-R
Category
Fuses
Manufacturer
Eaton Electronics
Series
AHC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
30 A
Voltage Rating - AC
600 V
Response Time
Fast Blow
Package / Case
3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage
10kA
Melting I²t
cURus
Approval Agency
-55℃ ~ 125℃
Operating Temperature
-
Color
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Size / Dimension
-
Voltage Rating - DC
-
AHC-30-R Related Parts
AHC-10-R
AHC-10-R
Eaton Electronics
FUSE CERAMIC 10A 600VAC 3AB 3AG
AHC-1-5-R
AHC-1-5-R
Eaton Electronics
FUSE CERAMIC 1.5A 600VAC 3AB 3AG
AHC-1-6-R
AHC-1-6-R
Eaton Electronics
FUSE CERAMIC 1.6A 600VAC 3AB 3AG
AHC-1-R
AHC-1-R
Eaton Electronics
FUSE CERAMIC 1A 600VAC 3AB 3AG
AHC-2-5-R
AHC-2-5-R
Eaton Electronics
FUSE CERAMIC 2.5A 600VAC 3AB 3AG
AHC-2-R
AHC-2-R
Eaton Electronics
FUSE CERAMIC 2A 600VAC 3AB 3AG
AHC-3-15-R
AHC-3-15-R
Eaton Electronics
FUSE CERM 3.15A 600VAC 3AB 3AG
AHC-3-R
AHC-3-R
Eaton Electronics
FUSE CERAMIC 3A 600VAC 3AB 3AG
AHC-4-R
AHC-4-R
Eaton Electronics
FUSE CERAMIC 4A 600VAC 3AB 3AG
AHC-5-R
AHC-5-R
Eaton Electronics
FUSE CERAMIC 5A 600VAC 3AB 3AG
AHC-6-R
AHC-6-R
Eaton Electronics
FUSE CERAMIC 6A 600VAC 3AB 3AG
AHC-8-R
AHC-8-R
Eaton Electronics
FUSE CERAMIC 8A 600VAC 3AB 3AG
AHC-30-R Compare Parts
  • AHC-30-R vs AHC-V-6-R
  • AHC-30-R vs AHC-V-5-R
  • AHC-30-R vs AHC-V-4-R
  • AHC-30-R vs AHC-V-3-R
  • AHC-30-R vs AHC-V-3-15-R
  • AHC-30-R vs AHC-V-2-R
  • AHC-30-R vs AHC-V-2-5-R
  • AHC-30-R vs AHC-V-1-R
  • AHC-30-R vs AHC-V-1-6-R
  • AHC-30-R vs AHC-V-1-5-R
  • AHC-30-R vs AHC-V-10-R
  • AHC-30-R vs AHC-8-R
  • AHC-30-R vs AHC-6-R
  • AHC-30-R vs AHC-5-R
  • AHC-30-R vs AHC-4-R
  • AHC-30-R vs AHC-3-R
  • AHC-30-R vs AHC-3-15-R
  • AHC-30-R vs AHC-2-R
  • AHC-30-R vs AHC-2-5-R
  • AHC-30-R vs AHC-1-R
  • AHC-30-R vs AHC-1-6-R
  • AHC-30-R vs AHC-1-5-R
  • AHC-30-R vs AHC-10-R
  • AHC-30-R vs AHC-V-30-R
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.