MOV07V150Y-AP
MOV07V150Y-AP
Active
Description:  VARISTOR 150 VAC 7MM DISC
Manufacturer:  Eaton Electronics
History Price: $0.07801
In Stock: 42800
MOV07V150Y-AP Specification
Specification
Part No
MOV07V150Y-AP
Category
Varistors, MOVs
Manufacturer
Eaton Electronics
Series
MOV
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
150 V
Maximum DC Volts
200 V
Varistor Voltage (Min)
216 V
Varistor Voltage (Typ)
240 V
Varistor Voltage (Max)
264 V
Current - Surge
1.2 kA
Energy
15J
Number of Circuits
1
Capacitance @ Frequency
210 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 7mm
MOV07V150Y-AP PDF Datasheet
MOV07V150Y-AP Related Parts
MOV07V130Y
MOV07V130Y
Eaton Electronics
VARISTOR 130 VAC 7MM DISC
MOV07V130Y-AP
MOV07V130Y-AP
Eaton Electronics
VARISTOR 130 VAC 7MM DISC
MOV07V140Y
MOV07V140Y
Eaton Electronics
VARISTOR 140 VAC 7MM DISC
MOV07V140Y-AP
MOV07V140Y-AP
Eaton Electronics
VARISTOR 140 VAC 7MM DISC
MOV07V150Y
MOV07V150Y
Eaton Electronics
VARISTOR 150 VAC 7MM DISC
MOV07V175Y
MOV07V175Y
Eaton Electronics
VARISTOR 175 VAC 7MM DISC
MOV07V175Y-AP
MOV07V175Y-AP
Eaton Electronics
VARISTOR 175 VAC 7MM DISC
MOV07V190Y
MOV07V190Y
Eaton Electronics
VARISTOR 190 VAC 7MM DISC
MOV07V190Y-AP
MOV07V190Y-AP
Eaton Electronics
VARISTOR 190 VAC 7MM DISC
MOV07V210Y
MOV07V210Y
Eaton Electronics
VARISTOR 210 VAC 7MM DISC
MOV07V210Y-AP
MOV07V210Y-AP
Eaton Electronics
VARISTOR 210 VAC 7MM DISC
MOV07V230Y
MOV07V230Y
Eaton Electronics
VARISTOR 230 VAC 7MM DISC
MOV07V150Y-AP Compare Parts
  • MOV07V150Y-AP vs MOVTP20V465N
  • MOV07V150Y-AP vs MOVTP20V320T
  • MOV07V150Y-AP vs MOVTP20V320N
  • MOV07V150Y-AP vs MOVTP20V300T
  • MOV07V150Y-AP vs MOVTP20V300N
  • MOV07V150Y-AP vs MOVTP20V275T
  • MOV07V150Y-AP vs MOVTP20V275N
  • MOV07V150Y-AP vs MOVTP20V250T
  • MOV07V150Y-AP vs MOVTP20V250N
  • MOV07V150Y-AP vs MOVTP20V150T
  • MOV07V150Y-AP vs MOVTP20V150N
  • MOV07V150Y-AP vs MOVTP20V130T
  • MOV07V150Y-AP vs MOVTP20V130N
  • MOV07V150Y-AP vs MOVTP14V465T
  • MOV07V150Y-AP vs MOVTP14V465N
  • MOV07V150Y-AP vs MOVTP14V320T
  • MOV07V150Y-AP vs MOVTP14V320N
  • MOV07V150Y-AP vs MOVTP14V300T
  • MOV07V150Y-AP vs MOVTP14V300N
  • MOV07V150Y-AP vs MOVTP14V275T
  • MOV07V150Y-AP vs MOVTP14V275N
  • MOV07V150Y-AP vs MOVTP14V250T
  • MOV07V150Y-AP vs MOVTP14V250N
  • MOV07V150Y-AP vs MOVTP14V150T
  • MOV07V150Y-AP vs MOVTP14V150N
  • MOV07V150Y-AP vs MOVTP14V130T
  • MOV07V150Y-AP vs MOVTP14V130N
  • MOV07V150Y-AP vs MOVS4032V510
  • MOV07V150Y-AP vs MOVS4032V485
  • MOV07V150Y-AP vs MOVS4032V460
  • MOV07V150Y-AP vs MOVS4032V420
  • MOV07V150Y-AP vs MOVS4032V390
  • MOV07V150Y-AP vs MOVS4032V360
  • MOV07V150Y-AP vs MOVS4032V320
  • MOV07V150Y-AP vs MOVS4032V300
  • MOV07V150Y-AP vs MOVS4032V275
  • MOV07V150Y-AP vs MOVS4032V250
  • MOV07V150Y-AP vs MOVS4032V230
  • MOV07V150Y-AP vs MOVS4032V210
  • MOV07V150Y-AP vs MOVS4032V195
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!