MOV07V210Y
MOV07V210Y
Active
Description:  VARISTOR 210 VAC 7MM DISC
Manufacturer:  Eaton Electronics
Datasheet:   MOV07V210Y Datasheet
History Price: $0.36
In Stock: 24800
MOV07V210Y Specification
Specification
Part No
MOV07V210Y
Category
Varistors, MOVs
Manufacturer
Eaton Electronics
Series
MOV
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
210 V
Maximum DC Volts
275 V
Varistor Voltage (Min)
297 V
Varistor Voltage (Typ)
330 V
Varistor Voltage (Max)
363 V
Current - Surge
1.2 kA
Energy
23J
Number of Circuits
1
Capacitance @ Frequency
150 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 7mm
MOV07V210Y PDF Datasheet
MOV07V210Y Related Parts
MOV07V130Y
MOV07V130Y
Eaton Electronics
VARISTOR 130 VAC 7MM DISC
MOV07V130Y-AP
MOV07V130Y-AP
Eaton Electronics
VARISTOR 130 VAC 7MM DISC
MOV07V140Y
MOV07V140Y
Eaton Electronics
VARISTOR 140 VAC 7MM DISC
MOV07V140Y-AP
MOV07V140Y-AP
Eaton Electronics
VARISTOR 140 VAC 7MM DISC
MOV07V150Y
MOV07V150Y
Eaton Electronics
VARISTOR 150 VAC 7MM DISC
MOV07V150Y-AP
MOV07V150Y-AP
Eaton Electronics
VARISTOR 150 VAC 7MM DISC
MOV07V175Y
MOV07V175Y
Eaton Electronics
VARISTOR 175 VAC 7MM DISC
MOV07V175Y-AP
MOV07V175Y-AP
Eaton Electronics
VARISTOR 175 VAC 7MM DISC
MOV07V190Y
MOV07V190Y
Eaton Electronics
VARISTOR 190 VAC 7MM DISC
MOV07V190Y-AP
MOV07V190Y-AP
Eaton Electronics
VARISTOR 190 VAC 7MM DISC
MOV07V210Y-AP
MOV07V210Y-AP
Eaton Electronics
VARISTOR 210 VAC 7MM DISC
MOV07V230Y
MOV07V230Y
Eaton Electronics
VARISTOR 230 VAC 7MM DISC
MOV07V210Y Compare Parts
  • MOV07V210Y vs MOVTP20V465N
  • MOV07V210Y vs MOVTP20V320T
  • MOV07V210Y vs MOVTP20V320N
  • MOV07V210Y vs MOVTP20V300T
  • MOV07V210Y vs MOVTP20V300N
  • MOV07V210Y vs MOVTP20V275T
  • MOV07V210Y vs MOVTP20V275N
  • MOV07V210Y vs MOVTP20V250T
  • MOV07V210Y vs MOVTP20V250N
  • MOV07V210Y vs MOVTP20V150T
  • MOV07V210Y vs MOVTP20V150N
  • MOV07V210Y vs MOVTP20V130T
  • MOV07V210Y vs MOVTP20V130N
  • MOV07V210Y vs MOVTP14V465T
  • MOV07V210Y vs MOVTP14V465N
  • MOV07V210Y vs MOVTP14V320T
  • MOV07V210Y vs MOVTP14V320N
  • MOV07V210Y vs MOVTP14V300T
  • MOV07V210Y vs MOVTP14V300N
  • MOV07V210Y vs MOVTP14V275T
  • MOV07V210Y vs MOVTP14V275N
  • MOV07V210Y vs MOVTP14V250T
  • MOV07V210Y vs MOVTP14V250N
  • MOV07V210Y vs MOVTP14V150T
  • MOV07V210Y vs MOVTP14V150N
  • MOV07V210Y vs MOVTP14V130T
  • MOV07V210Y vs MOVTP14V130N
  • MOV07V210Y vs MOVS4032V510
  • MOV07V210Y vs MOVS4032V485
  • MOV07V210Y vs MOVS4032V460
  • MOV07V210Y vs MOVS4032V420
  • MOV07V210Y vs MOVS4032V390
  • MOV07V210Y vs MOVS4032V360
  • MOV07V210Y vs MOVS4032V320
  • MOV07V210Y vs MOVS4032V300
  • MOV07V210Y vs MOVS4032V275
  • MOV07V210Y vs MOVS4032V250
  • MOV07V210Y vs MOVS4032V230
  • MOV07V210Y vs MOVS4032V210
  • MOV07V210Y vs MOVS4032V195
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!