00300210H
00300210H
Active
Description:  FUSE CLIP CARTRIDGE 10A PCB
Manufacturer:  Littelfuse Inc
Datasheet:   00300210H Datasheet
History Price: $0.32
In Stock: 31500
00300210H Specification
Specification
Part No
00300210H
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.197" Dia (5mm)
For Use With/Related Products
5mm Dia Fuses
Fuse Type
Cartridge
Fuseholder Type
Clip
Voltage
-
Orientation
Horizontal
Termination Style
PC Pin
Contact Material
Spring Brass
Contact Finish
Nickel
Current Rating (Amps)
10:00:00
Number of Circuits
1
00300210H PDF Datasheet
00300210H Related Parts
00300210N
00300210N
Littelfuse Inc
FUSE CLIP CARTRIDGE 10A PCB
0031.3751.01
0031.3751.01
SCHURTER
FUSE HOLDER CART 250V 6.3A PCB
0031.7701.11
0031.7701.11
SCHURTER
FUSE HLDR CARTRIDGE 125V 5A SMD
0031.7701.22
0031.7701.22
SCHURTER
FUSE HLDR CARTRIDGE 125V 5A SMD
0031.7701.23
0031.7701.23
SCHURTER
FUSE HLDR CARTRIDGE 125V 5A SMD
0031.8201.G
0031.8201.G
SCHURTER
OGN FUSEHOLDER 5X20
0031.3753.01
0031.3753.01
SCHURTER
FUSE HOLDER CART 250V 6.3A PCB
0031.8231.15
0031.8231.15
SCHURTER
OGD FUSEHOLDER 5X20/6.3X32
00300210H Compare Parts
  • 00300210H vs 0031.8201.G
  • 00300210H vs 0031.7701.23
  • 00300210H vs 0031.7701.22
  • 00300210H vs 0031.7701.11
  • 00300210H vs 0031.3751.01
  • 00300210H vs 0031.8231.15
  • 00300210H vs 0031.3753.01
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.