0031.7701.23
0031.7701.23
Active
Description:  FUSE HLDR CARTRIDGE 125V 5A SMD
Manufacturer:  SCHURTER
History Price: $1.42
In Stock: 8400
0031.7701.23 Specification
Specification
Part No
0031.7701.23
Category
Fuseholders
Manufacturer
SCHURTER
Series
OMH 125
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Fuse Size
0.291" L x 0.122" W x 0.102" H (7.39mm x 3.1mm x 2.59mm)
For Use With/Related Products
2-SMD, J-Lead
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
1
Orientation
125V
Termination Style
-
Contact Material
J-Lead
Contact Finish
Copper Alloy
Current Rating (Amps)
Tin
Number of Circuits
5:00:00
0031.7701.23 PDF Datasheet
0031.7701.23 Related Parts
00300210H
00300210H
Littelfuse Inc
FUSE CLIP CARTRIDGE 10A PCB
00300210N
00300210N
Littelfuse Inc
FUSE CLIP CARTRIDGE 10A PCB
0031.3751.01
0031.3751.01
SCHURTER
FUSE HOLDER CART 250V 6.3A PCB
0031.7701.11
0031.7701.11
SCHURTER
FUSE HLDR CARTRIDGE 125V 5A SMD
0031.7701.22
0031.7701.22
SCHURTER
FUSE HLDR CARTRIDGE 125V 5A SMD
0031.8201.G
0031.8201.G
SCHURTER
OGN FUSEHOLDER 5X20
0031.3753.01
0031.3753.01
SCHURTER
FUSE HOLDER CART 250V 6.3A PCB
0031.8231.15
0031.8231.15
SCHURTER
OGD FUSEHOLDER 5X20/6.3X32
0031.7701.23 Compare Parts
  • 0031.7701.23 vs 00300210H
  • 0031.7701.23 vs 0031.8201.G
  • 0031.7701.23 vs 0031.7701.22
  • 0031.7701.23 vs 0031.7701.11
  • 0031.7701.23 vs 0031.3751.01
  • 0031.7701.23 vs 0031.8231.15
  • 0031.7701.23 vs 0031.3753.01
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.