Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Eaton Electronics BK/S-8202-3-R
BK/S-8202-3-R
Active
Fuseholders
Description:
FUSE BLOCK CART 600V CHASS MNT
Manufacturer:
Eaton Electronics
Datasheet:
BK/S-8202-3-R Datasheet
History Price: $10.36
In Stock: 25640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BK/S-8202-3-R Specification
Specification
Part No
BK/S-8202-3-R
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
S-8000
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
30 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Voltage
Block
Orientation
3
Termination Style
600V
Contact Material
-
Contact Finish
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Spring Bronze
Number of Circuits
Tin-Lead
BK/S-8202-3-R PDF Datasheet
BK/S-8202-3-R Datasheet
Click and Download: BK/S-8202-3-R Datasheet
BK/S-8202-3-R Related Parts
BK/1A1119-01
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-02
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-03
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-03-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-04
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-04-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-05
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-09
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-09-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-10
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-10-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1120-05
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/S-8202-3-R Compare Parts
BK/S-8202-3-R vs BK-S-8203-1X-DIN
BK/S-8202-3-R vs BK-S-8202-1X-DIN
BK/S-8202-3-R vs BK-S-8103-1X-DIN
BK/S-8202-3-R vs BK-S-8102-1X-DIN
BK/S-8202-3-R vs BK-S-8002-1X-DIN
BK/S-8202-3-R vs BK-HVI-R
BK/S-8202-3-R vs BK-HVI-HH-R
BK/S-8202-3-R vs BK-HKX
BK/S-8202-3-R vs BK-HKT
BK/S-8202-3-R vs BK-HKL-W
BK/S-8202-3-R vs BK-HKL
BK/S-8202-3-R vs BK-H15-H-1
BK/S-8202-3-R vs BK/S-8301-4-R
BK/S-8202-3-R vs BK/S-8301-3-R
BK/S-8202-3-R vs BK/S-8301-2-R
BK/S-8202-3-R vs BK/S-8301-1X-DIN
BK/S-8202-3-R vs BK/S-8301-1-R
BK/S-8202-3-R vs BK/S-8301-12-R
BK/S-8202-3-R vs BK/S-8301-10-R
BK/S-8202-3-R vs BK/S-8203-1-R
BK/S-8202-3-R vs BK/S-8202-4
BK/S-8202-3-R vs BK/S-8202-2-R
BK/S-8202-3-R vs BK/S-8202-1-R
BK/S-8202-3-R vs BK/S-8202-12-R
BK/S-8202-3-R vs BK/S-8202-10-R
BK/S-8202-3-R vs BK/S-8201-3-R
BK/S-8202-3-R vs BK/S-8201-1-SNP
BK/S-8202-3-R vs BK/S-8201-1-R
BK/S-8202-3-R vs BK/S-8102-2
BK/S-8202-3-R vs BK/S-8102-1-R
BK/S-8202-3-R vs BK/S-8101-1
BK/S-8202-3-R vs BK/S-8002-1X-R
BK/S-8202-3-R vs BK/S-8002-1-R
BK/S-8202-3-R vs BK/S-8002-12-R
BK/S-8202-3-R vs BK/S-8001-4
BK/S-8202-3-R vs BK/S-8001-1-R
BK/S-8202-3-R vs BK/PCS
BK/S-8202-3-R vs BK/HWA
BK/S-8202-3-R vs BK/HVP-R
BK/S-8202-3-R vs BK/HVP-L-R
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping