Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Nexperia PESD12VA-SFYL
PESD12VA-SFYL
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 12VWM 30VC DSN0603-2
Manufacturer:
Nexperia
Datasheet:
PESD12VA-SFYL Datasheet
History Price: $0.43
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PESD12VA-SFYL Specification
Specification
Part No
PESD12VA-SFYL
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
12V (Max)
Voltage - Breakdown (Min)
14V
Voltage - Clamping (Max) @ Ipp
30V
Current - Peak Pulse (10/1000µs)
6.1A (8/20?s)
Power - Peak Pulse
-
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
17pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
Grade
Surface Mount
Qualification
0201 (0603 Metric)
Mounting Type
DSN0603-2
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
PESD12VA-SFYL PDF Datasheet
PESD12VA-SFYL Datasheet
Click and Download: PESD12VA-SFYL Datasheet
PESD12VA-SFYL Related Parts
PESD0402-060
Littelfuse Inc
TVS DIODE 6VWM 0402
PESD0402-140
Littelfuse Inc
TVS DIODE 14VWM 40VC 0402
PESD0402-240
Littelfuse Inc
TVS DIODE 24VWM 40VC 0402
PESD0603-140
Littelfuse Inc
TVS DIODE 14VWM 0603
PESD0603-240
Littelfuse Inc
TVS DIODE 24VWM 45VC 0603
PESD1206Q-140
Littelfuse Inc
TVS DIODE 14VWM 75VC 1206
PESD1206Q-240
Littelfuse Inc
TVS DIODE 24VWM 45VC 1206
PESD12VL1BA,115
Nexperia
TVS DIODE 12VWM 37VC SOD323
PESD12VL1BA/S911X
Nexperia
TVS DIODE 12VWM 37VC SOD323
PESD12VL1BAF
Nexperia
TVS DIODE 12VWM 37VC SOD323
PESD12VL1BA-QF
Nexperia
PESD12VL1BA-Q/SOD323/SOD2
PESD12VL1BA-QX
Nexperia
PESD12VL1BA-Q/SOD323/SOD2
PESD12VA-SFYL Compare Parts
PESD12VA-SFYL vs PESD9X5.0L,315
PESD12VA-SFYL vs PESD9V0Z1BDSFYL
PESD12VA-SFYL vs PESD9V0W1BCSFYL
PESD12VA-SFYL vs PESD9V0V4UK,132
PESD12VA-SFYL vs PESD8V0S1ULYL
PESD12VA-SFYL vs PESD8V0S1ULSYL
PESD12VA-SFYL vs PESD8V0S1ULDYL
PESD12VA-SFYL vs PESD7V0L1BSLAZ
PESD12VA-SFYL vs PESD7V0H1BSFYL
PESD12VA-SFYL vs PESD7V0C1BSFYL
PESD12VA-SFYL vs PESD6V5C1USFYL
PESD12VA-SFYL vs PESD6V3S1ULYL
PESD12VA-SFYL vs PESD6V0L2UU,115
PESD12VA-SFYL vs PESD5Z7.0-QX
PESD12VA-SFYL vs PESD5Z7.0,115
PESD12VA-SFYL vs PESD5Z6.0,115
PESD12VA-SFYL vs PESD5Z5.0-QX
PESD12VA-SFYL vs PESD5Z5.0F
PESD12VA-SFYL vs PESD5Z5.0,115
PESD12VA-SFYL vs PESD5Z3.3-QX
PESD12VA-SFYL vs PESD5Z3.3,115
PESD12VA-SFYL vs PESD5Z2.5,115
PESD12VA-SFYL vs PESD5Z12,115
PESD12VA-SFYL vs PESD5V5V1BCSNYL
PESD12VA-SFYL vs PESD5V5V1BCSFYL
PESD12VA-SFYL vs PESD5V5U1BCSFYL
PESD12VA-SFYL vs PESD5V5S1BSFYL
PESD12VA-SFYL vs PESD5V5C1UL-QYL
PESD12VA-SFYL vs PESD5V5C1BLYL
PESD12VA-SFYL vs PESD5V5C1BL-QYL
PESD12VA-SFYL vs PESD5V2S2UT-QR
PESD12VA-SFYL vs PESD5V2S2UT,215
PESD12VA-SFYL vs PESD5V2S2UT,215
PESD12VA-SFYL vs PESD5V2S18U,118
PESD12VA-SFYL vs PESD5V0X2UTR
PESD12VA-SFYL vs PESD5V0X2UMYL
PESD12VA-SFYL vs PESD5V0X2UM-QYL
PESD12VA-SFYL vs PESD5V0X2UMBYL
PESD12VA-SFYL vs PESD5V0X2UMB-QYL
PESD12VA-SFYL vs PESD5V0X2UAMYL
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad