Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Nexperia PESD12VL1BA,115
PESD12VL1BA,115
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 12VWM 37VC SOD323
Manufacturer:
Nexperia
Datasheet:
PESD12VL1BA,115 Datasheet
History Price: $0.26
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PESD12VL1BA,115 Specification
Specification
Part No
PESD12VL1BA,115
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
12V (Max)
Voltage - Breakdown (Min)
14.2V
Voltage - Clamping (Max) @ Ipp
37V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
Power - Peak Pulse
200W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
19pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TA)
Grade
Surface Mount
Qualification
SC-76, SOD-323
Mounting Type
SOD-323
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
PESD12VL1BA,115 PDF Datasheet
PESD12VL1BA,115 Datasheet
Click and Download: PESD12VL1BA,115 Datasheet
PESD12VL1BA,115 Related Parts
PESD0402-060
Littelfuse Inc
TVS DIODE 6VWM 0402
PESD0402-140
Littelfuse Inc
TVS DIODE 14VWM 40VC 0402
PESD0402-240
Littelfuse Inc
TVS DIODE 24VWM 40VC 0402
PESD0603-140
Littelfuse Inc
TVS DIODE 14VWM 0603
PESD0603-240
Littelfuse Inc
TVS DIODE 24VWM 45VC 0603
PESD1206Q-140
Littelfuse Inc
TVS DIODE 14VWM 75VC 1206
PESD1206Q-240
Littelfuse Inc
TVS DIODE 24VWM 45VC 1206
PESD12VA-SFYL
Nexperia
TVS DIODE 12VWM 30VC DSN0603-2
PESD12VL1BA/S911X
Nexperia
TVS DIODE 12VWM 37VC SOD323
PESD12VL1BAF
Nexperia
TVS DIODE 12VWM 37VC SOD323
PESD12VL1BA-QF
Nexperia
PESD12VL1BA-Q/SOD323/SOD2
PESD12VL1BA-QX
Nexperia
PESD12VL1BA-Q/SOD323/SOD2
PESD12VL1BA,115 Compare Parts
PESD12VL1BA,115 vs PESD9X5.0L,315
PESD12VL1BA,115 vs PESD9V0Z1BDSFYL
PESD12VL1BA,115 vs PESD9V0W1BCSFYL
PESD12VL1BA,115 vs PESD9V0V4UK,132
PESD12VL1BA,115 vs PESD8V0S1ULYL
PESD12VL1BA,115 vs PESD8V0S1ULSYL
PESD12VL1BA,115 vs PESD8V0S1ULDYL
PESD12VL1BA,115 vs PESD7V0L1BSLAZ
PESD12VL1BA,115 vs PESD7V0H1BSFYL
PESD12VL1BA,115 vs PESD7V0C1BSFYL
PESD12VL1BA,115 vs PESD6V5C1USFYL
PESD12VL1BA,115 vs PESD6V3S1ULYL
PESD12VL1BA,115 vs PESD6V0L2UU,115
PESD12VL1BA,115 vs PESD5Z7.0-QX
PESD12VL1BA,115 vs PESD5Z7.0,115
PESD12VL1BA,115 vs PESD5Z6.0,115
PESD12VL1BA,115 vs PESD5Z5.0-QX
PESD12VL1BA,115 vs PESD5Z5.0F
PESD12VL1BA,115 vs PESD5Z5.0,115
PESD12VL1BA,115 vs PESD5Z3.3-QX
PESD12VL1BA,115 vs PESD5Z3.3,115
PESD12VL1BA,115 vs PESD5Z2.5,115
PESD12VL1BA,115 vs PESD5Z12,115
PESD12VL1BA,115 vs PESD5V5V1BCSNYL
PESD12VL1BA,115 vs PESD5V5V1BCSFYL
PESD12VL1BA,115 vs PESD5V5U1BCSFYL
PESD12VL1BA,115 vs PESD5V5S1BSFYL
PESD12VL1BA,115 vs PESD5V5C1UL-QYL
PESD12VL1BA,115 vs PESD5V5C1BLYL
PESD12VL1BA,115 vs PESD5V5C1BL-QYL
PESD12VL1BA,115 vs PESD5V2S2UT-QR
PESD12VL1BA,115 vs PESD5V2S2UT,215
PESD12VL1BA,115 vs PESD5V2S2UT,215
PESD12VL1BA,115 vs PESD5V2S18U,118
PESD12VL1BA,115 vs PESD5V0X2UTR
PESD12VL1BA,115 vs PESD5V0X2UMYL
PESD12VL1BA,115 vs PESD5V0X2UM-QYL
PESD12VL1BA,115 vs PESD5V0X2UMBYL
PESD12VL1BA,115 vs PESD5V0X2UMB-QYL
PESD12VL1BA,115 vs PESD5V0X2UAMYL
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad