☰
PESD5V0V1BLD,315
PESD5V0V1BLD,315
Active
Description:  TVS DIODE 5VWM 12.5VC DFN1006D-2
Manufacturer:  Nexperia
History Price: $0.4
In Stock: 43600
PESD5V0V1BLD,315 Specification
Specification
Part No
PESD5V0V1BLD,315
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5V (Max)
Voltage - Breakdown (Min)
5.8V
Voltage - Clamping (Max) @ Ipp
12.5V
Current - Peak Pulse (10/1000µs)
4.8A (8/20?s)
Power - Peak Pulse
45W
Power Line Protection
No
Applications
-
Capacitance @ Frequency
11pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
Grade
Automotive
Qualification
AEC-Q101
Mounting Type
Surface Mount, Wettable Flank
Package / Case
2-XDFN
Supplier Device Package
DFN1006D-2
Unidirectional Channels
-
PESD5V0V1BLD,315 PDF Datasheet
PESD5V0V1BLD,315 Related Parts
PESD0402-060
PESD0402-060
Littelfuse Inc
TVS DIODE 6VWM 0402
PESD0402-140
PESD0402-140
Littelfuse Inc
TVS DIODE 14VWM 40VC 0402
PESD0402-240
PESD0402-240
Littelfuse Inc
TVS DIODE 24VWM 40VC 0402
PESD0603-140
PESD0603-140
Littelfuse Inc
TVS DIODE 14VWM 0603
PESD0603-240
PESD0603-240
Littelfuse Inc
TVS DIODE 24VWM 45VC 0603
PESD1206Q-140
PESD1206Q-140
Littelfuse Inc
TVS DIODE 14VWM 75VC 1206
PESD1206Q-240
PESD1206Q-240
Littelfuse Inc
TVS DIODE 24VWM 45VC 1206
PESD12VA-SFYL
PESD12VA-SFYL
Nexperia
TVS DIODE 12VWM 30VC DSN0603-2
PESD12VL1BA,115
PESD12VL1BA,115
Nexperia
TVS DIODE 12VWM 37VC SOD323
PESD12VL1BA/S911X
PESD12VL1BA/S911X
Nexperia
TVS DIODE 12VWM 37VC SOD323
PESD12VL1BAF
PESD12VL1BAF
Nexperia
TVS DIODE 12VWM 37VC SOD323
PESD12VL1BA-QF
PESD12VL1BA-QF
Nexperia
PESD12VL1BA-Q/SOD323/SOD2
PESD5V0V1BLD,315 Compare Parts
  • PESD5V0V1BLD,315 vs PESD9X5.0L,315
  • PESD5V0V1BLD,315 vs PESD9V0Z1BDSFYL
  • PESD5V0V1BLD,315 vs PESD9V0W1BCSFYL
  • PESD5V0V1BLD,315 vs PESD9V0V4UK,132
  • PESD5V0V1BLD,315 vs PESD8V0S1ULYL
  • PESD5V0V1BLD,315 vs PESD8V0S1ULSYL
  • PESD5V0V1BLD,315 vs PESD8V0S1ULDYL
  • PESD5V0V1BLD,315 vs PESD7V0L1BSLAZ
  • PESD5V0V1BLD,315 vs PESD7V0H1BSFYL
  • PESD5V0V1BLD,315 vs PESD7V0C1BSFYL
  • PESD5V0V1BLD,315 vs PESD6V5C1USFYL
  • PESD5V0V1BLD,315 vs PESD6V3S1ULYL
  • PESD5V0V1BLD,315 vs PESD6V0L2UU,115
  • PESD5V0V1BLD,315 vs PESD5Z7.0-QX
  • PESD5V0V1BLD,315 vs PESD5Z7.0,115
  • PESD5V0V1BLD,315 vs PESD5Z6.0,115
  • PESD5V0V1BLD,315 vs PESD5Z5.0-QX
  • PESD5V0V1BLD,315 vs PESD5Z5.0F
  • PESD5V0V1BLD,315 vs PESD5Z5.0,115
  • PESD5V0V1BLD,315 vs PESD5Z3.3-QX
  • PESD5V0V1BLD,315 vs PESD5Z3.3,115
  • PESD5V0V1BLD,315 vs PESD5Z2.5,115
  • PESD5V0V1BLD,315 vs PESD5Z12,115
  • PESD5V0V1BLD,315 vs PESD5V5V1BCSNYL
  • PESD5V0V1BLD,315 vs PESD5V5V1BCSFYL
  • PESD5V0V1BLD,315 vs PESD5V5U1BCSFYL
  • PESD5V0V1BLD,315 vs PESD5V5S1BSFYL
  • PESD5V0V1BLD,315 vs PESD5V5C1UL-QYL
  • PESD5V0V1BLD,315 vs PESD5V5C1BLYL
  • PESD5V0V1BLD,315 vs PESD5V5C1BL-QYL
  • PESD5V0V1BLD,315 vs PESD5V2S2UT-QR
  • PESD5V0V1BLD,315 vs PESD5V2S2UT,215
  • PESD5V0V1BLD,315 vs PESD5V2S2UT,215
  • PESD5V0V1BLD,315 vs PESD5V2S18U,118
  • PESD5V0V1BLD,315 vs PESD5V0X2UTR
  • PESD5V0V1BLD,315 vs PESD5V0X2UMYL
  • PESD5V0V1BLD,315 vs PESD5V0X2UM-QYL
  • PESD5V0V1BLD,315 vs PESD5V0X2UMBYL
  • PESD5V0V1BLD,315 vs PESD5V0X2UMB-QYL
  • PESD5V0V1BLD,315 vs PESD5V0X2UAMYL
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you