SMFE90CAH
SMFE90CAH
Active
Description:  TVS DIODE 90VWM BI
Manufacturer:  Eaton Electronics
Datasheet:   SMFE90CAH Datasheet
History Price: $0.10075
In Stock: 48000
SMFE90CAH Specification
Specification
Part No
SMFE90CAH
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Series
SMFExxH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
90V
Voltage - Breakdown (Min)
100V
Voltage - Clamping (Max) @ Ipp
146V
Current - Peak Pulse (10/1000µs)
1.4A
Power - Peak Pulse
200W
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
SOD-123F
Mounting Type
SOD-123FL
Package / Case
Automotive
Supplier Device Package
AEC-Q101
Unidirectional Channels
-
SMFE90CAH PDF Datasheet
SMFE90CAH Related Parts
SMF05.TCT
SMF05.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-5
SMF05C.TCT
SMF05C.TCT
Semtech Corporation
TVS DIODE 5VWM 12.5VC SC70-6
SMF05CT1
SMF05CT1
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT1G
SMF05CT1G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2
SMF05CT2
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05CT2G
SMF05CT2G
onsemi
TVS DIODE 5VWM 12.5V SC88/SC70-6
SMF05T1
SMF05T1
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T1G
SMF05T1G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF05T2G
SMF05T2G
onsemi
TVS DIODE 5VWM 12.5VC SC88A
SMF100A
SMF100A
Littelfuse Inc
TVS SOD123FL 100V 200W UNIDIR
SMF100A
SMF100A
Diotec Semiconductor
IC
SMF100A
SMF100A
Taiwan Semiconductor
TVS DIODE 100VWM 162VC SOD123W
SMFE90CAH Compare Parts
  • SMFE90CAH vs SMFE9-0CA
  • SMFE90CAH vs SMFE90CA
  • SMFE90CAH vs SMFE9-0ALH
  • SMFE90CAH vs SMFE90AH
  • SMFE90CAH vs SMFE9-0A
  • SMFE90CAH vs SMFE90A
  • SMFE90CAH vs SMFE85CAH
  • SMFE90CAH vs SMFE8-5CA
  • SMFE90CAH vs SMFE85CA
  • SMFE90CAH vs SMFE85ALH
  • SMFE90CAH vs SMFE85AH
  • SMFE90CAH vs SMFE8-5A
  • SMFE90CAH vs SMFE85A
  • SMFE90CAH vs SMFE8-0CA
  • SMFE90CAH vs SMFE8-0ALH
  • SMFE90CAH vs SMFE8-0A
  • SMFE90CAH vs SMFE78CAH
  • SMFE90CAH vs SMFE78CA
  • SMFE90CAH vs SMFE78ALH
  • SMFE90CAH vs SMFE78AH
  • SMFE90CAH vs SMFE78A
  • SMFE90CAH vs SMFE75CAH
  • SMFE90CAH vs SMFE7-5CA
  • SMFE90CAH vs SMFE75CA
  • SMFE90CAH vs SMFE7-5ALH
  • SMFE90CAH vs SMFE75ALH
  • SMFE90CAH vs SMFE75AH
  • SMFE90CAH vs SMFE7-5A
  • SMFE90CAH vs SMFE75A
  • SMFE90CAH vs SMFE70CAH
  • SMFE90CAH vs SMFE7-0CA
  • SMFE90CAH vs SMFE70CA
  • SMFE90CAH vs SMFE7-0ALH
  • SMFE90CAH vs SMFE70ALH
  • SMFE90CAH vs SMFE70AH
  • SMFE90CAH vs SMFE7-0A
  • SMFE90CAH vs SMFE70A
  • SMFE90CAH vs SMFE6-5CA
  • SMFE90CAH vs SMFE6-5ALH
  • SMFE90CAH vs SMFE6-5A
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend