2907675
2907675
Active
Description:  CIR BRKR 2A 480VAC 125VDC
Manufacturer:  Phoenix Contact
Datasheet:   2907675 Datasheet
History Price: $67.5
In Stock: 18180
2907675 Specification
Specification
Part No
2907675
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
TMC 8
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
2A
Actuator Type
480 V
Illumination
125 V
Illumination Voltage (Nominal)
Lever
Approval Agency
3
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
2907675 PDF Datasheet
2907675 Related Parts
2905743
2905743
Phoenix Contact
CIRCUIT BREAKER 40A 24VDC
2905744
2905744
Phoenix Contact
CIRCUIT BREAKER 70A 24VDC
2906031
2906031
Phoenix Contact
MULTI-CHANNEL ELECTRONIC DEVICE
2906032
2906032
Phoenix Contact
MULTI-CHANNEL ELECTRONIC DEVICE
2907191
2907191
Phoenix Contact
CIR BRKR MAGHYDR 1A 120VAC/50VDC
2907192
2907192
Phoenix Contact
CIR BRKR MAGHYDR 2A 120VAC/50VDC
2907193
2907193
Phoenix Contact
CIR BRKR MAGHYDR 3A 120VAC/50VDC
2907194
2907194
Phoenix Contact
CIR BRKR MAGHYDR 5A 120VAC/50VDC
2907195
2907195
Phoenix Contact
CIR BRKR MAGHYDR 7.5A 120AC/50DC
2907196
2907196
Phoenix Contact
CIR BRKR MAG-HYDR 10A 120AC/50DC
2907197
2907197
Phoenix Contact
CIR BRKR MAG-HYDR 15A 120AC/50DC
2907199
2907199
Phoenix Contact
CIR BRKR MAG-HYDR 20A 50VDC
2907675 Compare Parts
  • 2907675 vs 2909909
  • 2907675 vs 2909908
  • 2907675 vs 2909906
  • 2907675 vs 2909904
  • 2907675 vs 2909903
  • 2907675 vs 2909902
  • 2907675 vs 2908262
  • 2907675 vs 2907692
  • 2907675 vs 2907691
  • 2907675 vs 2907690
  • 2907675 vs 2907689
  • 2907675 vs 2907688
  • 2907675 vs 2907687
  • 2907675 vs 2907686
  • 2907675 vs 2907685
  • 2907675 vs 2907684
  • 2907675 vs 2907683
  • 2907675 vs 2907682
  • 2907675 vs 2907681
  • 2907675 vs 2907679
  • 2907675 vs 2907678
  • 2907675 vs 2907676
  • 2907675 vs 2907674
  • 2907675 vs 2907673
  • 2907675 vs 2907672
  • 2907675 vs 2907671
  • 2907675 vs 2907670
  • 2907675 vs 2907669
  • 2907675 vs 2907668
  • 2907675 vs 2907667
  • 2907675 vs 2907666
  • 2907675 vs 2907665
  • 2907675 vs 2907663
  • 2907675 vs 2907662
  • 2907675 vs 2907661
  • 2907675 vs 2907660
  • 2907675 vs 2907659
  • 2907675 vs 2907658
  • 2907675 vs 2907657
  • 2907675 vs 2907656
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.