Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Circuit Breakers
/ Phoenix Contact 3000754
3000754
Last Time Buy
Circuit Breakers
Description:
CIR BRKR SOLID STATE 1A 12VDC
Manufacturer:
Phoenix Contact
Datasheet:
3000754 Datasheet
History Price: $118.8
In Stock: 36660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
3000754 Specification
Specification
Part No
3000754
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
EC
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Solid State
Current Rating (Amps)
1A
Actuator Type
-
Illumination
Slide Switch
Illumination Voltage (Nominal)
1
Approval Agency
-
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
12 V
3000754 PDF Datasheet
3000754 Datasheet
Click and Download: 3000754 Datasheet
3000754 Related Parts
3000755
Phoenix Contact
CIR BRKR SOLID STATE 2A 12VDC
3000759
Phoenix Contact
CIR BRKR SOLID STATE 10A 12VDC
3000760
Phoenix Contact
CIR BRKR SOLID STATE 1A 12VDC
3000761
Phoenix Contact
CIR BRKR SOLID STATE 2A 12VDC
3000763
Phoenix Contact
CIR BRKR SOLID STATE 4A 12VDC
3000765
Phoenix Contact
CIR BRKR SOLID STATE 6A 12VDC
3000766
Phoenix Contact
CIR BRKR SOLID STATE 10A 12VDC
30055-10
Commercial Vehicle Products
CIR BRKR 10A 12V MET BRK HWD
30055-15
Commercial Vehicle Products
CIR BRKR 15A 12V MET BRK HWD
30055-20
Commercial Vehicle Products
CIR BRKR 20A 12V MET BRK HWD
30055-25
Commercial Vehicle Products
CIR BRKR 25A 12V MET BRK HWD
30055-30
Commercial Vehicle Products
CIR BRKR 30A 12V MET BRK HWD
3000754 Compare Parts
3000754 vs 30062-30
3000754 vs 30062-20
3000754 vs 30056-50
3000754 vs 30056-40
3000754 vs 30056-30
3000754 vs 30056-25
3000754 vs 30056-20
3000754 vs 30056-15
3000754 vs 30056-10
3000754 vs 30055-50
3000754 vs 30055-40
3000754 vs 30055-30-BX
3000754 vs 30055-30
3000754 vs 30055-25
3000754 vs 30055-20
3000754 vs 30055-15
3000754 vs 30055-10
3000754 vs 3000766
3000754 vs 3000765
3000754 vs 3000763
3000754 vs 3000761
3000754 vs 3000760
3000754 vs 3000759
3000754 vs 3000755
3000754 vs 30056-8
3000754 vs 30056-6
3000754 vs 30055-6
3000754 vs 3000762
3000754 vs 3000758
3000754 vs 3000757
3000754 vs 3000756
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.