3000766
3000766
Active
Description:  CIR BRKR SOLID STATE 10A 12VDC
Manufacturer:  Phoenix Contact
Datasheet:   3000766 Datasheet
History Price: $132
In Stock: 36800
3000766 Specification
Specification
Part No
3000766
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
EC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Solid State
Current Rating (Amps)
10A
Actuator Type
12 V
Illumination
Slide Switch
Illumination Voltage (Nominal)
1
Approval Agency
-
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
3000766 Related Parts
3000754
3000754
Phoenix Contact
CIR BRKR SOLID STATE 1A 12VDC
3000755
3000755
Phoenix Contact
CIR BRKR SOLID STATE 2A 12VDC
3000759
3000759
Phoenix Contact
CIR BRKR SOLID STATE 10A 12VDC
3000760
3000760
Phoenix Contact
CIR BRKR SOLID STATE 1A 12VDC
3000761
3000761
Phoenix Contact
CIR BRKR SOLID STATE 2A 12VDC
3000763
3000763
Phoenix Contact
CIR BRKR SOLID STATE 4A 12VDC
3000765
3000765
Phoenix Contact
CIR BRKR SOLID STATE 6A 12VDC
30055-10
30055-10
Commercial Vehicle Products
CIR BRKR 10A 12V MET BRK HWD
30055-15
30055-15
Commercial Vehicle Products
CIR BRKR 15A 12V MET BRK HWD
30055-20
30055-20
Commercial Vehicle Products
CIR BRKR 20A 12V MET BRK HWD
30055-25
30055-25
Commercial Vehicle Products
CIR BRKR 25A 12V MET BRK HWD
30055-30
30055-30
Commercial Vehicle Products
CIR BRKR 30A 12V MET BRK HWD
3000766 Compare Parts
  • 3000766 vs 30062-30
  • 3000766 vs 30062-20
  • 3000766 vs 30056-50
  • 3000766 vs 30056-40
  • 3000766 vs 30056-30
  • 3000766 vs 30056-25
  • 3000766 vs 30056-20
  • 3000766 vs 30056-15
  • 3000766 vs 30056-10
  • 3000766 vs 30055-50
  • 3000766 vs 30055-40
  • 3000766 vs 30055-30-BX
  • 3000766 vs 30055-30
  • 3000766 vs 30055-25
  • 3000766 vs 30055-20
  • 3000766 vs 30055-15
  • 3000766 vs 30055-10
  • 3000766 vs 3000765
  • 3000766 vs 3000763
  • 3000766 vs 3000761
  • 3000766 vs 3000760
  • 3000766 vs 3000759
  • 3000766 vs 3000755
  • 3000766 vs 3000754
  • 3000766 vs 30056-8
  • 3000766 vs 30056-6
  • 3000766 vs 30055-6
  • 3000766 vs 3000762
  • 3000766 vs 3000758
  • 3000766 vs 3000757
  • 3000766 vs 3000756
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.