Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Circuit Breakers
/ Commercial Vehicle Products 30055-10
30055-10
Active
Circuit Breakers
Description:
CIR BRKR 10A 12V MET BRK HWD
Manufacturer:
Commercial Vehicle Products
Datasheet:
30055-10 Datasheet
History Price: $16.48
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
30055-10 Specification
Specification
Part No
30055-10
Category
Circuit Breakers
Manufacturer
Commercial Vehicle Products
Series
813
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Breaker Type
-
Current Rating (Amps)
10A
Actuator Type
12 V
Illumination
Automatic Reset
Illumination Voltage (Nominal)
1
Approval Agency
None
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
30055-10 PDF Datasheet
30055-10 Datasheet
Click and Download: 30055-10 Datasheet
30055-10 Related Parts
3000754
Phoenix Contact
CIR BRKR SOLID STATE 1A 12VDC
3000755
Phoenix Contact
CIR BRKR SOLID STATE 2A 12VDC
3000759
Phoenix Contact
CIR BRKR SOLID STATE 10A 12VDC
3000760
Phoenix Contact
CIR BRKR SOLID STATE 1A 12VDC
3000761
Phoenix Contact
CIR BRKR SOLID STATE 2A 12VDC
3000763
Phoenix Contact
CIR BRKR SOLID STATE 4A 12VDC
3000765
Phoenix Contact
CIR BRKR SOLID STATE 6A 12VDC
3000766
Phoenix Contact
CIR BRKR SOLID STATE 10A 12VDC
30055-15
Commercial Vehicle Products
CIR BRKR 15A 12V MET BRK HWD
30055-20
Commercial Vehicle Products
CIR BRKR 20A 12V MET BRK HWD
30055-25
Commercial Vehicle Products
CIR BRKR 25A 12V MET BRK HWD
30055-30
Commercial Vehicle Products
CIR BRKR 30A 12V MET BRK HWD
30055-10 Compare Parts
30055-10 vs 30062-30
30055-10 vs 30062-20
30055-10 vs 30056-50
30055-10 vs 30056-40
30055-10 vs 30056-30
30055-10 vs 30056-25
30055-10 vs 30056-20
30055-10 vs 30056-15
30055-10 vs 30056-10
30055-10 vs 30055-50
30055-10 vs 30055-40
30055-10 vs 30055-30-BX
30055-10 vs 30055-30
30055-10 vs 30055-25
30055-10 vs 30055-20
30055-10 vs 30055-15
30055-10 vs 3000766
30055-10 vs 3000765
30055-10 vs 3000763
30055-10 vs 3000761
30055-10 vs 3000760
30055-10 vs 3000759
30055-10 vs 3000755
30055-10 vs 3000754
30055-10 vs 30056-8
30055-10 vs 30056-6
30055-10 vs 30055-6
30055-10 vs 3000762
30055-10 vs 3000758
30055-10 vs 3000757
30055-10 vs 3000756
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.