902412
902412
Obsolete
Description:  CIR BRKR THRM-MAG 25A 480VAC
Manufacturer:  Phoenix Contact
Datasheet:   902412 Datasheet
History Price: Obsolete
In Stock: 7200
902412 Specification
Specification
Part No
902412
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
TMC 60
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
25A
Actuator Type
-
Illumination
Lever
Illumination Voltage (Nominal)
3
Approval Agency
-
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
480 V
902412 PDF Datasheet
902412 Related Parts
902014
902014
Phoenix Contact
CIR BRKR THRM-MAG 500MA 277VAC
902027
902027
Phoenix Contact
CIR BRKR THRM-MAG 1A LEVER
902030
902030
Phoenix Contact
CIR BRKR THRM-MAG 2A LEVER
902043
902043
Phoenix Contact
CIR BRKR THRM-MAG 3A LEVER
902056
902056
Phoenix Contact
CIR BRKR THRM-MAG 4A LEVER
902069
902069
Phoenix Contact
CIR BRKR THRM-MAG 6A LEVER
902072
902072
Phoenix Contact
CIR BRKR THRM-MAG 10A LEVER
902085
902085
Phoenix Contact
CIR BRKR THRM-MAG 13A LEVER
902098
902098
Phoenix Contact
CIR BRKR THRM-MAG 16A LEVER
902108
902108
Phoenix Contact
CIR BRKR THRM-MAG 20A LEVER
902111
902111
Phoenix Contact
CIR BRKR THRM-MAG 25A LEVER
902124
902124
Phoenix Contact
CIR BRKR THRM-MAG 32A LEVER
902412 Compare Parts
  • 902412 vs 902399
  • 902412 vs 902373
  • 902412 vs 902360
  • 902412 vs 902357
  • 902412 vs 902344
  • 902412 vs 902302
  • 902412 vs 902289
  • 902412 vs 902263
  • 902412 vs 902250
  • 902412 vs 902247
  • 902412 vs 902221
  • 902412 vs 902218
  • 902412 vs 902205
  • 902412 vs 902195
  • 902412 vs 902182
  • 902412 vs 902153
  • 902412 vs 902140
  • 902412 vs 902137
  • 902412 vs 902124
  • 902412 vs 902111
  • 902412 vs 902108
  • 902412 vs 902098
  • 902412 vs 902085
  • 902412 vs 902072
  • 902412 vs 902069
  • 902412 vs 902056
  • 902412 vs 902043
  • 902412 vs 902030
  • 902412 vs 902027
  • 902412 vs 902014
  • 902412 vs 902454
  • 902412 vs 902441
  • 902412 vs 902438
  • 902412 vs 902409
  • 902412 vs 902386
  • 902412 vs 902331
  • 902412 vs 902328
  • 902412 vs 902292
  • 902412 vs 902276
  • 902412 vs 902234
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate