8601.2005
8601.2005
Active
Description:  FUSE HLDR CART 32V 6.3A IN LINE
Manufacturer:  SCHURTER
Datasheet:   8601.2005 Datasheet
History Price: $1.42
In Stock: 19200
8601.2005 Specification
Specification
Part No
8601.2005
Category
Fuseholders
Manufacturer
SCHURTER
Series
FDI
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Free Hanging (In-Line)
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
3AG, 1/4" x 1-1/4" (SFE-20)
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
1
Orientation
32V
Termination Style
-
Contact Material
Wire Leads
Contact Finish
Brass
Current Rating (Amps)
Tin
Number of Circuits
6.3 A
8601.2005 PDF Datasheet
8601.2005 Related Parts
86000001009
86000001009
Littelfuse Inc
FUSE HLDR CART 250V 10A PNL MNT
8601.2
8601.2
SCHURTER
FUSE HLDR CART 32V 6.3A IN LINE
8601.2001.08
8601.2001.08
SCHURTER
FUSE HLDR CART 32V 6.3A IN LINE
8601.2005.08
8601.2005.08
SCHURTER
FUSE HLDR CART 32V 6.3A IN LINE
8601.201
8601.201
SCHURTER
FUSE HLDR CART 250V 6.3A PNL MNT
8601.202
8601.202
SCHURTER
FUSE HLDR CART 250V 6.3A PNL MNT
8601.2005 Compare Parts
  • 8601.2005 vs 8601.2005.08
  • 8601.2005 vs 8601.2001.08
  • 8601.2005 vs 8601.2
  • 8601.2005 vs 8601.202
  • 8601.2005 vs 8601.201
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.