8601.201
8601.201
Obsolete
Description:  FUSE HLDR CART 250V 6.3A PNL MNT
Manufacturer:  SCHURTER
Datasheet:   8601.201 Datasheet
History Price: Obsolete
In Stock: 35600
8601.201 Specification
Specification
Part No
8601.201
Category
Fuseholders
Manufacturer
SCHURTER
Series
FQE
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
5mm x 20mm
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
1
Orientation
250V
Termination Style
-
Contact Material
Solder Lug
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
6.3 A
8601.201 Related Parts
86000001009
86000001009
Littelfuse Inc
FUSE HLDR CART 250V 10A PNL MNT
8601.2
8601.2
SCHURTER
FUSE HLDR CART 32V 6.3A IN LINE
8601.2005
8601.2005
SCHURTER
FUSE HLDR CART 32V 6.3A IN LINE
8601.2001.08
8601.2001.08
SCHURTER
FUSE HLDR CART 32V 6.3A IN LINE
8601.2005.08
8601.2005.08
SCHURTER
FUSE HLDR CART 32V 6.3A IN LINE
8601.202
8601.202
SCHURTER
FUSE HLDR CART 250V 6.3A PNL MNT
8601.201 Compare Parts
  • 8601.201 vs 8601.2005.08
  • 8601.201 vs 8601.2001.08
  • 8601.201 vs 8601.2005
  • 8601.201 vs 8601.2
  • 8601.201 vs 8601.202
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad