RCLAMP7538P.TNT
RCLAMP7538P.TNT
Active
Description:  TVS DIODE 5VWM 15VC SLP3810N9
Manufacturer:  Semtech Corporation
History Price: $0.47591
In Stock: 13800
RCLAMP7538P.TNT Specification
Specification
Part No
RCLAMP7538P.TNT
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Semtech Corporation
Series
RailClamp?
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Steering (Rail to Rail)
Bidirectional Channels
8
Voltage - Reverse Standoff (Typ)
5V (Max)
Voltage - Breakdown (Min)
6.5V
Voltage - Clamping (Max) @ Ipp
15V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
Power - Peak Pulse
75W
Power Line Protection
Yes
Applications
HDMI
Capacitance @ Frequency
0.5pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Qualification
9-UDFN
Mounting Type
SLP3810N9
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
RCLAMP7538P.TNT PDF Datasheet
RCLAMP7538P.TNT Related Parts
RCLAMP01811PW.C
RCLAMP01811PW.C
Semtech Corporation
1,8V ESD & EOS PROTECTION
RCLAMP01892PWQC
RCLAMP01892PWQC
Semtech Corporation
LOW CAPACITANCE RAILCLAMP 2-LINE
RCLAMP03354P.A
RCLAMP03354P.A
Semtech Corporation
TVS DIODE
RCLAMP03354P.C
RCLAMP03354P.C
Semtech Corporation
4-LINE 3.3V 0.3PF ESD SMF2510N10
RCLAMP03354P.N
RCLAMP03354P.N
Semtech Corporation
4-LINE 3.3V 0.3PF ESD SMF2510N10
RCLAMP03391PW.C
RCLAMP03391PW.C
Semtech Corporation
3,3V ESD & EOS PROTECTION
RCLAMP04041PW.C
RCLAMP04041PW.C
Semtech Corporation
4V ESD & EOS PROTECTION
RCLAMP0501T.TNT
RCLAMP0501T.TNT
Semtech Corporation
TVS DIODE 5VWM 15VC SLP1006P2T
RCLAMP0502A.TCT
RCLAMP0502A.TCT
Semtech Corporation
TVS DIODE 5VWM 18VC SC89
RCLAMP0502B.TCT
RCLAMP0502B.TCT
Semtech Corporation
TVS DIODE 5VWM 25VC SC75
RCLAMP0502BATCT
RCLAMP0502BATCT
Semtech Corporation
TVS DIODE 5VWM 25VC SC75
RCLAMP0502N.TCT
RCLAMP0502N.TCT
Semtech Corporation
TVS DIODE 6.5VWM 30VC SLP1210N6
RCLAMP7538P.TNT Compare Parts
  • RCLAMP7538P.TNT vs RCLAMP7538P.TZT
  • RCLAMP7538P.TNT vs RCLAMP7535M.TLT
  • RCLAMP7538P.TNT vs RCLAMP7534P.TNT
  • RCLAMP7538P.TNT vs RCLAMP7534F.TCT
  • RCLAMP7538P.TNT vs RCLAMP7528T.TNT
  • RCLAMP7538P.TNT vs RCLAMP7524T.TNT
  • RCLAMP7538P.TNT vs RCLAMP7522T.TNT
  • RCLAMP7538P.TNT vs RCLAMP7002M.TBT
  • RCLAMP7538P.TNT vs RCLAMP5031T.TNT
  • RCLAMP7538P.TNT vs RCLAMP5011T.TNT
  • RCLAMP7538P.TNT vs RCLAMP3655P.TCT
  • RCLAMP7538P.TNT vs RCLAMP3654PATCT
  • RCLAMP7538P.TNT vs RCLAMP3654P.TCT
  • RCLAMP7538P.TNT vs RCLAMP3631P.TCT
  • RCLAMP7538P.TNT vs RCLAMP3624T.TCT
  • RCLAMP7538P.TNT vs RCLAMP3552TQTNT
  • RCLAMP7538P.TNT vs RCLAMP3552T.TNT
  • RCLAMP7538P.TNT vs RCLAMP3522T.TFT
  • RCLAMP7538P.TNT vs RCLAMP3521P.TNT
  • RCLAMP7538P.TNT vs RCLAMP3382P.TCT
  • RCLAMP7538P.TNT vs RCLAMP3374N.TRT
  • RCLAMP7538P.TNT vs RCLAMP3374N.TCT
  • RCLAMP7538P.TNT vs RCLAMP3361P.TFT
  • RCLAMP7538P.TNT vs RCLAMP3354S.TCT
  • RCLAMP7538P.TNT vs RCLAMP3346PQTNT
  • RCLAMP7538P.TNT vs RCLAMP3346P.TNT
  • RCLAMP7538P.TNT vs RCLAMP3344T.TNT
  • RCLAMP7538P.TNT vs RCLAMP3331PQTCT
  • RCLAMP7538P.TNT vs RCLAMP3328P.TZT
  • RCLAMP7538P.TNT vs RCLAMP3328P.TNT
  • RCLAMP7538P.TNT vs RCLAMP3324T.TCT
  • RCLAMP7538P.TNT vs RCLAMP3324PQTNT
  • RCLAMP7538P.TNT vs RCLAMP3324PQTCT
  • RCLAMP7538P.TNT vs RCLAMP3324P.TNT
  • RCLAMP7538P.TNT vs RCLAMP3324P.TCT
  • RCLAMP7538P.TNT vs RCLAMP3321P.TNT
  • RCLAMP7538P.TNT vs RCLAMP3304P.TCT
  • RCLAMP7538P.TNT vs RCLAMP3304NATCT
  • RCLAMP7538P.TNT vs RCLAMP3304N.TCT
  • RCLAMP7538P.TNT vs RCLAMP2831PQTCT
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!