SM15.TCT
SM15.TCT
Active
Description:  TVS DIODE 15VWM 24VC SOT23-3
Manufacturer:  Semtech Corporation
Datasheet:   SM15.TCT Datasheet
History Price: $0.57
In Stock: 28800
SM15.TCT Specification
Specification
Part No
SM15.TCT
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
2
Voltage - Reverse Standoff (Typ)
15V (Max)
Voltage - Breakdown (Min)
16.7V
Voltage - Clamping (Max) @ Ipp
24V
Current - Peak Pulse (10/1000µs)
10A (8/20?s)
Power - Peak Pulse
300W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
Mounting Type
SOT-23-3
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SM15.TCT Related Parts
SM12.TCT
SM12.TCT
Semtech Corporation
TVS DIODE 12VWM 19VC SOT23-3
SM12-02HTG
SM12-02HTG
Littelfuse Inc
TVS DIODE 12VWM 22.5VC SOT23-3
SM12-7
SM12-7
Diodes Inc
TVS DIODE 12VWM 19VC SOT23
SM12B-TP
SM12B-TP
Micro Commercial Components
TVS DIODE 12V SOT23
SM12C-TP
SM12C-TP
Micro Commercial Components
TVS DIODE ESD SOT23
SM12E3/TR7
SM12E3/TR7
Microsemi Corporation
TVS DIODE 12VWM 19VC SOT23
SM12T1
SM12T1
onsemi
TVS DIODE 12VWM 19VC SOT23-3
SM12T1G
SM12T1G
onsemi
TVS DIODE 12VWM 19VC SOT23-3
SM12-TP
SM12-TP
Micro Commercial Components
TVS DIODE 12VWM 19VC SOT23
SM15-02HTG
SM15-02HTG
Littelfuse Inc
TVS DIODE 15VWM 30VC SOT23-3
SM15B-TP
SM15B-TP
Micro Commercial Components
Interface
SM15E3/TR7
SM15E3/TR7
Microsemi Corporation
TVS DIODE 15VWM 24VC SOT23
SM15.TCT Compare Parts
  • SM15.TCT vs SM16LC24CE3/TR13
  • SM15.TCT vs SM16LC24C/TR13
  • SM15.TCT vs SM16LC24/TR13
  • SM15.TCT vs SM16LC15E3/TR13
  • SM15.TCT vs SM16LC15CE3/TR13
  • SM15.TCT vs SM16LC15C/TR13
  • SM15.TCT vs SM16LC15/TR13
  • SM15.TCT vs SM16LC12E3/TR13
  • SM15.TCT vs SM16LC12CE3/TR13
  • SM15.TCT vs SM16LC12CE3
  • SM15.TCT vs SM16LC12C/TR13
  • SM15.TCT vs SM16LC12C
  • SM15.TCT vs SM16LC12/TR13
  • SM15.TCT vs SM16LC08CE3/TR13
  • SM15.TCT vs SM16LC08C/TR13
  • SM15.TCT vs SM16LC08/TR13
  • SM15.TCT vs SM16LC05E3/TR13
  • SM15.TCT vs SM16LC05CE3/TR13
  • SM15.TCT vs SM16LC05C/TR13
  • SM15.TCT vs SM16LC05/TR13
  • SM15.TCT vs SM16LC03E3/TR13
  • SM15.TCT vs SM16LC03CE3/TR13
  • SM15.TCT vs SM16LC03C/TR13
  • SM15.TCT vs SM16LC03
  • SM15.TCT vs SM1624E3/TR13
  • SM15.TCT vs SM1624CE3/TR13
  • SM15.TCT vs SM1624C/TR13
  • SM15.TCT vs SM1624C
  • SM15.TCT vs SM1624/TR13
  • SM15.TCT vs SM1615E3/TR13
  • SM15.TCT vs SM1615E3
  • SM15.TCT vs SM1615CE3/TR13
  • SM15.TCT vs SM1615C/TR13
  • SM15.TCT vs SM1615/TR13
  • SM15.TCT vs SM1612E3/TR13
  • SM15.TCT vs SM1612CE3/TR13
  • SM15.TCT vs SM1612C/TR13
  • SM15.TCT vs SM1612/TR13
  • SM15.TCT vs SM1605E3/TR13
  • SM15.TCT vs SM1605CE3/TR13
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed