SMAJ110A
SMAJ110A
Active
Description:  TVS DIODE 110VWM 177VC DO214AC
Manufacturer:  Littelfuse Inc
Datasheet:   SMAJ110A Datasheet
History Price: $0.43
In Stock: 2800
SMAJ110A Specification
Specification
Part No
SMAJ110A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMAJ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
110V
Voltage - Breakdown (Min)
122V
Voltage - Clamping (Max) @ Ipp
177V
Current - Peak Pulse (10/1000µs)
2.3A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
Unidirectional Channels
1
SMAJ110A PDF Datasheet
SMAJ110A Related Parts
SMA4F100A
SMA4F100A
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F100AY
SMA4F100AY
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F10A
SMA4F10A
STMicroelectronics
TVS DIODE 10VWM 21.7VC SMAFLAT
SMA4F10AY
SMA4F10AY
STMicroelectronics
TVS DIODE 10VWM 17VC SMAFLAT
SMA4F11A
SMA4F11A
STMicroelectronics
TVS DIODE 11VWM 24.2VC SMAFLAT
SMA4F11AY
SMA4F11AY
STMicroelectronics
TVS DIODE 11VWM 18VC SMAFLAT
SMA4F12A
SMA4F12A
STMicroelectronics
TVS DIODE 12VWM 25.3VC SMAFLAT
SMA4F12AH
SMA4F12AH
Taiwan Semiconductor
400W, 14.1V, 5%, UNIDIRECTIONAL,
SMA4F12AY
SMA4F12AY
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMAFLAT
SMA4F130A
SMA4F130A
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F130AY
SMA4F130AY
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F13A
SMA4F13A
STMicroelectronics
TVS DIODE 13VWM 27.2VC SMAFLAT
SMAJ110A Compare Parts
  • SMAJ110A vs SMAT70A-13
  • SMAJ110A vs SMAJP4KE91CA-TP
  • SMAJ110A vs SMAJP4KE91CAQ-TP
  • SMAJ110A vs SMAJP4KE91CAHE3-TP
  • SMAJ110A vs SMAJP4KE91A-TP
  • SMAJ110A vs SMAJP4KE91AQ-TP
  • SMAJ110A vs SMAJP4KE91AHE3-TP
  • SMAJ110A vs SMAJP4KE9.1CA-TP
  • SMAJ110A vs SMAJP4KE9.1CAQ-TP
  • SMAJ110A vs SMAJP4KE9.1A-TP
  • SMAJ110A vs SMAJP4KE9.1AQ-TP
  • SMAJ110A vs SMAJP4KE82CA-TP
  • SMAJ110A vs SMAJP4KE82CAQ-TP
  • SMAJ110A vs SMAJP4KE82CAHE3-TP
  • SMAJ110A vs SMAJP4KE82A-TP
  • SMAJ110A vs SMAJP4KE82AQ-TP
  • SMAJ110A vs SMAJP4KE82AHE3-TP
  • SMAJ110A vs SMAJP4KE8.2CA-TP
  • SMAJ110A vs SMAJP4KE8.2CAQ-TP
  • SMAJ110A vs SMAJP4KE8.2A-TP
  • SMAJ110A vs SMAJP4KE8.2AQ-TP
  • SMAJ110A vs SMAJP4KE75CA-TP
  • SMAJ110A vs SMAJP4KE75CAQ-TP
  • SMAJ110A vs SMAJP4KE75CAHE3-TP
  • SMAJ110A vs SMAJP4KE75A-TP
  • SMAJ110A vs SMAJP4KE75AQ-TP
  • SMAJ110A vs SMAJP4KE75AHE3-TP
  • SMAJ110A vs SMAJP4KE7.5CA-TP
  • SMAJ110A vs SMAJP4KE7.5CAQ-TP
  • SMAJ110A vs SMAJP4KE7.5A-TP
  • SMAJ110A vs SMAJP4KE7.5AQ-TP
  • SMAJ110A vs SMAJP4KE68CA-TP
  • SMAJ110A vs SMAJP4KE68CAQ-TP
  • SMAJ110A vs SMAJP4KE68CAHE3-TP
  • SMAJ110A vs SMAJP4KE68A-TP
  • SMAJ110A vs SMAJP4KE68AQ-TP
  • SMAJ110A vs SMAJP4KE68AHE3-TP
  • SMAJ110A vs SMAJP4KE62CA-TP
  • SMAJ110A vs SMAJP4KE62CAQ-TP
  • SMAJ110A vs SMAJP4KE62CAHE3-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.