Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics SMA4F100A
SMA4F100A
Obsolete
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 100VWM 162VC SMAFLAT
Manufacturer:
STMicroelectronics
Datasheet:
SMA4F100A Datasheet
History Price: $0.47
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMA4F100A Specification
Specification
Part No
SMA4F100A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SMA4F, TRANSIL?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
100V (Max)
Voltage - Breakdown (Min)
111V
Voltage - Clamping (Max) @ Ipp
162V
Current - Peak Pulse (10/1000µs)
2.5A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-221AC, SMA Flat Leads
Supplier Device Package
SMAflat
Unidirectional Channels
-
SMA4F100A PDF Datasheet
SMA4F100A Datasheet
Click and Download: SMA4F100A Datasheet
SMA4F100A Related Parts
SMA4F100AY
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F10A
STMicroelectronics
TVS DIODE 10VWM 21.7VC SMAFLAT
SMA4F10AY
STMicroelectronics
TVS DIODE 10VWM 17VC SMAFLAT
SMA4F11A
STMicroelectronics
TVS DIODE 11VWM 24.2VC SMAFLAT
SMA4F11AY
STMicroelectronics
TVS DIODE 11VWM 18VC SMAFLAT
SMA4F12A
STMicroelectronics
TVS DIODE 12VWM 25.3VC SMAFLAT
SMA4F12AH
Taiwan Semiconductor
400W, 14.1V, 5%, UNIDIRECTIONAL,
SMA4F12AY
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMAFLAT
SMA4F130A
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F130AY
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F13A
STMicroelectronics
TVS DIODE 13VWM 27.2VC SMAFLAT
SMA4F13AY
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMAFLAT
SMA4F100A Compare Parts
SMA4F100A vs SMAT70A-13
SMA4F100A vs SMAJP4KE91CA-TP
SMA4F100A vs SMAJP4KE91CAQ-TP
SMA4F100A vs SMAJP4KE91CAHE3-TP
SMA4F100A vs SMAJP4KE91A-TP
SMA4F100A vs SMAJP4KE91AQ-TP
SMA4F100A vs SMAJP4KE91AHE3-TP
SMA4F100A vs SMAJP4KE9.1CA-TP
SMA4F100A vs SMAJP4KE9.1CAQ-TP
SMA4F100A vs SMAJP4KE9.1A-TP
SMA4F100A vs SMAJP4KE9.1AQ-TP
SMA4F100A vs SMAJP4KE82CA-TP
SMA4F100A vs SMAJP4KE82CAQ-TP
SMA4F100A vs SMAJP4KE82CAHE3-TP
SMA4F100A vs SMAJP4KE82A-TP
SMA4F100A vs SMAJP4KE82AQ-TP
SMA4F100A vs SMAJP4KE82AHE3-TP
SMA4F100A vs SMAJP4KE8.2CA-TP
SMA4F100A vs SMAJP4KE8.2CAQ-TP
SMA4F100A vs SMAJP4KE8.2A-TP
SMA4F100A vs SMAJP4KE8.2AQ-TP
SMA4F100A vs SMAJP4KE75CA-TP
SMA4F100A vs SMAJP4KE75CAQ-TP
SMA4F100A vs SMAJP4KE75CAHE3-TP
SMA4F100A vs SMAJP4KE75A-TP
SMA4F100A vs SMAJP4KE75AQ-TP
SMA4F100A vs SMAJP4KE75AHE3-TP
SMA4F100A vs SMAJP4KE7.5CA-TP
SMA4F100A vs SMAJP4KE7.5CAQ-TP
SMA4F100A vs SMAJP4KE7.5A-TP
SMA4F100A vs SMAJP4KE7.5AQ-TP
SMA4F100A vs SMAJP4KE68CA-TP
SMA4F100A vs SMAJP4KE68CAQ-TP
SMA4F100A vs SMAJP4KE68CAHE3-TP
SMA4F100A vs SMAJP4KE68A-TP
SMA4F100A vs SMAJP4KE68AQ-TP
SMA4F100A vs SMAJP4KE68AHE3-TP
SMA4F100A vs SMAJP4KE62CA-TP
SMA4F100A vs SMAJP4KE62CAQ-TP
SMA4F100A vs SMAJP4KE62CAHE3-TP
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller