SMA4F10AY
SMA4F10AY
Obsolete
Description:  TVS DIODE 10VWM 17VC SMAFLAT
Manufacturer:  STMicroelectronics
Datasheet:   SMA4F10AY Datasheet
History Price: $0.4
In Stock: 21200
SMA4F10AY Specification
Specification
Part No
SMA4F10AY
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SMA4F
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
10V
Voltage - Breakdown (Min)
11.1V
Voltage - Clamping (Max) @ Ipp
17V
Current - Peak Pulse (10/1000µs)
23.5A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Qualification
AEC-Q101
Mounting Type
Surface Mount
Package / Case
DO-221AC, SMA Flat Leads
Supplier Device Package
SMAflat
Unidirectional Channels
-
SMA4F10AY Related Parts
SMA4F100A
SMA4F100A
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F100AY
SMA4F100AY
STMicroelectronics
TVS DIODE 100VWM 162VC SMAFLAT
SMA4F10A
SMA4F10A
STMicroelectronics
TVS DIODE 10VWM 21.7VC SMAFLAT
SMA4F11A
SMA4F11A
STMicroelectronics
TVS DIODE 11VWM 24.2VC SMAFLAT
SMA4F11AY
SMA4F11AY
STMicroelectronics
TVS DIODE 11VWM 18VC SMAFLAT
SMA4F12A
SMA4F12A
STMicroelectronics
TVS DIODE 12VWM 25.3VC SMAFLAT
SMA4F12AH
SMA4F12AH
Taiwan Semiconductor
400W, 14.1V, 5%, UNIDIRECTIONAL,
SMA4F12AY
SMA4F12AY
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMAFLAT
SMA4F130A
SMA4F130A
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F130AY
SMA4F130AY
STMicroelectronics
TVS DIODE 130VWM 209VC SMAFLAT
SMA4F13A
SMA4F13A
STMicroelectronics
TVS DIODE 13VWM 27.2VC SMAFLAT
SMA4F13AY
SMA4F13AY
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMAFLAT
SMA4F10AY Compare Parts
  • SMA4F10AY vs SMAT70A-13
  • SMA4F10AY vs SMAJP4KE91CA-TP
  • SMA4F10AY vs SMAJP4KE91CAQ-TP
  • SMA4F10AY vs SMAJP4KE91CAHE3-TP
  • SMA4F10AY vs SMAJP4KE91A-TP
  • SMA4F10AY vs SMAJP4KE91AQ-TP
  • SMA4F10AY vs SMAJP4KE91AHE3-TP
  • SMA4F10AY vs SMAJP4KE9.1CA-TP
  • SMA4F10AY vs SMAJP4KE9.1CAQ-TP
  • SMA4F10AY vs SMAJP4KE9.1A-TP
  • SMA4F10AY vs SMAJP4KE9.1AQ-TP
  • SMA4F10AY vs SMAJP4KE82CA-TP
  • SMA4F10AY vs SMAJP4KE82CAQ-TP
  • SMA4F10AY vs SMAJP4KE82CAHE3-TP
  • SMA4F10AY vs SMAJP4KE82A-TP
  • SMA4F10AY vs SMAJP4KE82AQ-TP
  • SMA4F10AY vs SMAJP4KE82AHE3-TP
  • SMA4F10AY vs SMAJP4KE8.2CA-TP
  • SMA4F10AY vs SMAJP4KE8.2CAQ-TP
  • SMA4F10AY vs SMAJP4KE8.2A-TP
  • SMA4F10AY vs SMAJP4KE8.2AQ-TP
  • SMA4F10AY vs SMAJP4KE75CA-TP
  • SMA4F10AY vs SMAJP4KE75CAQ-TP
  • SMA4F10AY vs SMAJP4KE75CAHE3-TP
  • SMA4F10AY vs SMAJP4KE75A-TP
  • SMA4F10AY vs SMAJP4KE75AQ-TP
  • SMA4F10AY vs SMAJP4KE75AHE3-TP
  • SMA4F10AY vs SMAJP4KE7.5CA-TP
  • SMA4F10AY vs SMAJP4KE7.5CAQ-TP
  • SMA4F10AY vs SMAJP4KE7.5A-TP
  • SMA4F10AY vs SMAJP4KE7.5AQ-TP
  • SMA4F10AY vs SMAJP4KE68CA-TP
  • SMA4F10AY vs SMAJP4KE68CAQ-TP
  • SMA4F10AY vs SMAJP4KE68CAHE3-TP
  • SMA4F10AY vs SMAJP4KE68A-TP
  • SMA4F10AY vs SMAJP4KE68AQ-TP
  • SMA4F10AY vs SMAJP4KE68AHE3-TP
  • SMA4F10AY vs SMAJP4KE62CA-TP
  • SMA4F10AY vs SMAJP4KE62CAQ-TP
  • SMA4F10AY vs SMAJP4KE62CAHE3-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.