SMP1255PUTG
SMP1255PUTG
Active
Description:  TVS DIODE 4VWM 8.5VC 6UDFN
Manufacturer:  SMC Diode Solutions
Datasheet:   SMP1255PUTG Datasheet
History Price: $1.81
In Stock: 25600
SMP1255PUTG Specification
Specification
Part No
SMP1255PUTG
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Steering (Rail to Rail)
Bidirectional Channels
3
Voltage - Reverse Standoff (Typ)
4V (Max)
Voltage - Breakdown (Min)
4.5V
Voltage - Clamping (Max) @ Ipp
8.5V
Current - Peak Pulse (10/1000µs)
4A (8/20?s)
Power - Peak Pulse
-
Power Line Protection
Yes
Applications
USB OTG
Capacitance @ Frequency
0.5pF @ 1MHz
Operating Temperature
-40℃ ~ 125℃ (TA)
Grade
Surface Mount
Qualification
6-UFDFN Exposed Pad
Mounting Type
6-UDFN (1.8x2)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMP1255PUTG PDF Datasheet
SMP1255PUTG Related Parts
SMP11A-E3/85A
SMP11A-E3/85A
Vishay General Semiconductor
TVS DIODE 11VWM 18.2VC DO220AA
SMP11A-M3/84A
SMP11A-M3/84A
Vishay General Semiconductor
TVS DIODE 11VWM 18.2VC DO220AA
SMP11A-M3/85A
SMP11A-M3/85A
Vishay General Semiconductor
TVS DIODE 11VWM 18.2VC DO220AA
SMP11-E3/84A
SMP11-E3/84A
Vishay General Semiconductor
TVS DIODE 11VWM 20.1VC DO220AA
SMP11-E3/85A
SMP11-E3/85A
Vishay General Semiconductor
TVS DIODE 11VWM 20.1VC DO220AA
SMP11-M3/84A
SMP11-M3/84A
Vishay General Semiconductor
TVS DIODE 11VWM 20.1VC DO220AA
SMP12A-E3/84A
SMP12A-E3/84A
Vishay General Semiconductor
TVS DIODE 12VWM 19.9VC DO220AA
SMP12A-E3/85A
SMP12A-E3/85A
Vishay General Semiconductor
TVS DIODE 12VWM 19.9VC DO220AA
SMP12A-M3/84A
SMP12A-M3/84A
Vishay General Semiconductor
TVS DIODE 12VWM 19.9VC DO220AA
SMP12A-M3/85A
SMP12A-M3/85A
Vishay General Semiconductor
TVS DIODE 12VWM 19.9VC DO220AA
SMP12-E3/85A
SMP12-E3/85A
Vishay General Semiconductor
TVS DIODE 12VWM 22VC DO220AA
SMP12-M3/84A
SMP12-M3/84A
Vishay General Semiconductor
TVS DIODE 12VWM 22VC DO220AA
SMP1255PUTG Compare Parts
  • SMP1255PUTG vs SMPC9.0A-M3/86A
  • SMP1255PUTG vs SMPC85AN-M3/I
  • SMP1255PUTG vs SMPC85AN-M3/H
  • SMP1255PUTG vs SMPC85ANHM3/I
  • SMP1255PUTG vs SMPC85ANHM3/H
  • SMP1255PUTG vs SMPC8.5A-M3/87A
  • SMP1255PUTG vs SMPC8.5A-M3/86A
  • SMP1255PUTG vs SMPC8.0A-M3/87A
  • SMP1255PUTG vs SMPC8.0A-M3/86A
  • SMP1255PUTG vs SMPC78AN-M3/I
  • SMP1255PUTG vs SMPC78AN-M3/H
  • SMP1255PUTG vs SMPC78ANHM3/I
  • SMP1255PUTG vs SMPC78ANHM3/H
  • SMP1255PUTG vs SMPC75AN-M3/I
  • SMP1255PUTG vs SMPC75AN-M3/H
  • SMP1255PUTG vs SMPC75ANHM3/I
  • SMP1255PUTG vs SMPC75ANHM3/H
  • SMP1255PUTG vs SMPC70AN-M3/I
  • SMP1255PUTG vs SMPC70AN-M3/H
  • SMP1255PUTG vs SMPC70ANHM3/I
  • SMP1255PUTG vs SMPC70ANHM3/H
  • SMP1255PUTG vs SMPC7.5A-M3/87A
  • SMP1255PUTG vs SMPC7.5A-M3/86A
  • SMP1255PUTG vs SMPC7.0A-M3/87A
  • SMP1255PUTG vs SMPC7.0A-M3/86A
  • SMP1255PUTG vs SMPC64AN-M3/I
  • SMP1255PUTG vs SMPC64AN-M3/H
  • SMP1255PUTG vs SMPC64ANHM3/I
  • SMP1255PUTG vs SMPC64ANHM3/H
  • SMP1255PUTG vs SMPC60AN-M3/I
  • SMP1255PUTG vs SMPC60AN-M3/H
  • SMP1255PUTG vs SMPC60ANHM3/I
  • SMP1255PUTG vs SMPC60ANHM3/H
  • SMP1255PUTG vs SMPC6.5A-M3/87A
  • SMP1255PUTG vs SMPC6.5A-M3/86A
  • SMP1255PUTG vs SMPC6.0A-M3/87A
  • SMP1255PUTG vs SMPC6.0A-M3/86A
  • SMP1255PUTG vs SMPC58AN-M3/I
  • SMP1255PUTG vs SMPC58AN-M3/H
  • SMP1255PUTG vs SMPC58ANHM3/I
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store