SMP11A-E3/85A
SMP11A-E3/85A
Obsolete
Description:  TVS DIODE 11VWM 18.2VC DO220AA
History Price: $0.07201
In Stock: 27200
SMP11A-E3/85A Specification
Specification
Part No
SMP11A-E3/85A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Vishay General Semiconductor
Series
TransZorb?, eSMP?
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
11V
Voltage - Breakdown (Min)
12.2V
Voltage - Clamping (Max) @ Ipp
18.2V
Current - Peak Pulse (10/1000µs)
22A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-220AA
Mounting Type
DO-220AA (SMP)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMP11A-E3/85A PDF Datasheet
SMP11A-E3/85A Related Parts
SMP11A-M3/84A
SMP11A-M3/84A
Vishay General Semiconductor
TVS DIODE 11VWM 18.2VC DO220AA
SMP11A-M3/85A
SMP11A-M3/85A
Vishay General Semiconductor
TVS DIODE 11VWM 18.2VC DO220AA
SMP11-E3/84A
SMP11-E3/84A
Vishay General Semiconductor
TVS DIODE 11VWM 20.1VC DO220AA
SMP11-E3/85A
SMP11-E3/85A
Vishay General Semiconductor
TVS DIODE 11VWM 20.1VC DO220AA
SMP11-M3/84A
SMP11-M3/84A
Vishay General Semiconductor
TVS DIODE 11VWM 20.1VC DO220AA
SMP1255PUTG
SMP1255PUTG
SMC Diode Solutions
TVS DIODE 4VWM 8.5VC 6UDFN
SMP12A-E3/84A
SMP12A-E3/84A
Vishay General Semiconductor
TVS DIODE 12VWM 19.9VC DO220AA
SMP12A-E3/85A
SMP12A-E3/85A
Vishay General Semiconductor
TVS DIODE 12VWM 19.9VC DO220AA
SMP12A-M3/84A
SMP12A-M3/84A
Vishay General Semiconductor
TVS DIODE 12VWM 19.9VC DO220AA
SMP12A-M3/85A
SMP12A-M3/85A
Vishay General Semiconductor
TVS DIODE 12VWM 19.9VC DO220AA
SMP12-E3/85A
SMP12-E3/85A
Vishay General Semiconductor
TVS DIODE 12VWM 22VC DO220AA
SMP12-M3/84A
SMP12-M3/84A
Vishay General Semiconductor
TVS DIODE 12VWM 22VC DO220AA
SMP11A-E3/85A Compare Parts
  • SMP11A-E3/85A vs SMPC9.0A-M3/86A
  • SMP11A-E3/85A vs SMPC85AN-M3/I
  • SMP11A-E3/85A vs SMPC85AN-M3/H
  • SMP11A-E3/85A vs SMPC85ANHM3/I
  • SMP11A-E3/85A vs SMPC85ANHM3/H
  • SMP11A-E3/85A vs SMPC8.5A-M3/87A
  • SMP11A-E3/85A vs SMPC8.5A-M3/86A
  • SMP11A-E3/85A vs SMPC8.0A-M3/87A
  • SMP11A-E3/85A vs SMPC8.0A-M3/86A
  • SMP11A-E3/85A vs SMPC78AN-M3/I
  • SMP11A-E3/85A vs SMPC78AN-M3/H
  • SMP11A-E3/85A vs SMPC78ANHM3/I
  • SMP11A-E3/85A vs SMPC78ANHM3/H
  • SMP11A-E3/85A vs SMPC75AN-M3/I
  • SMP11A-E3/85A vs SMPC75AN-M3/H
  • SMP11A-E3/85A vs SMPC75ANHM3/I
  • SMP11A-E3/85A vs SMPC75ANHM3/H
  • SMP11A-E3/85A vs SMPC70AN-M3/I
  • SMP11A-E3/85A vs SMPC70AN-M3/H
  • SMP11A-E3/85A vs SMPC70ANHM3/I
  • SMP11A-E3/85A vs SMPC70ANHM3/H
  • SMP11A-E3/85A vs SMPC7.5A-M3/87A
  • SMP11A-E3/85A vs SMPC7.5A-M3/86A
  • SMP11A-E3/85A vs SMPC7.0A-M3/87A
  • SMP11A-E3/85A vs SMPC7.0A-M3/86A
  • SMP11A-E3/85A vs SMPC64AN-M3/I
  • SMP11A-E3/85A vs SMPC64AN-M3/H
  • SMP11A-E3/85A vs SMPC64ANHM3/I
  • SMP11A-E3/85A vs SMPC64ANHM3/H
  • SMP11A-E3/85A vs SMPC60AN-M3/I
  • SMP11A-E3/85A vs SMPC60AN-M3/H
  • SMP11A-E3/85A vs SMPC60ANHM3/I
  • SMP11A-E3/85A vs SMPC60ANHM3/H
  • SMP11A-E3/85A vs SMPC6.5A-M3/87A
  • SMP11A-E3/85A vs SMPC6.5A-M3/86A
  • SMP11A-E3/85A vs SMPC6.0A-M3/87A
  • SMP11A-E3/85A vs SMPC6.0A-M3/86A
  • SMP11A-E3/85A vs SMPC58AN-M3/I
  • SMP11A-E3/85A vs SMPC58AN-M3/H
  • SMP11A-E3/85A vs SMPC58ANHM3/I
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store