☰
CV230K07T
CV230K07T
Active
Description:  MOV, 230V (Vrms), 10%, 7mm
Manufacturer:  Stackpole Electronics
Datasheet:   CV230K07T Datasheet
History Price: $0.11277
In Stock: 5160
CV230K07T Specification
Specification
Part No
CV230K07T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
230 V
Maximum DC Volts
300 V
Varistor Voltage (Min)
324 V
Varistor Voltage (Typ)
360 V
Varistor Voltage (Max)
396 V
Current - Surge
1.2 kA
Energy
28J
Number of Circuits
1
Capacitance @ Frequency
-40℃ ~ 85℃ (TA)
Operating Temperature
Through Hole
Features
Disc 7mm
Mounting Type
190 pF @ 1 kHz
Package / Case
-
CV230K07T PDF Datasheet
CV230K07T Related Parts
CV230K10BL1
CV230K10BL1
Bourns Inc
CV 230VRMS 10MM BULK L1
CV230K14BL1
CV230K14BL1
Bourns Inc
CV 230 K 14 B L1
CV250K10BL1
CV250K10BL1
Bourns Inc
CV 250 K 10 B L1
CV250K14BL1
CV250K14BL1
Bourns Inc
CV 250 K 14 B L1
CV250K20B
CV250K20B
Stackpole Electronics
MOV, 250V (Vrms), 10%, 20mm
CV250K20T
CV250K20T
Stackpole Electronics
MOV, 250V (Vrms), 10%, 20mm
CV275K05B
CV275K05B
Stackpole Electronics
MOV, 275V (Vrms), 10%, 5mm
CV275K05T
CV275K05T
Stackpole Electronics
MOV, 275V (Vrms), 10%, 5mm
CV275K07B
CV275K07B
Stackpole Electronics
MOV, 275V (Vrms), 10%, 7mm
CV275K07B-05
CV275K07B-05
Stackpole Electronics
MOV, 275V (Vrms), 10%, 7mm
CV275K07T
CV275K07T
Stackpole Electronics
MOV, 275V (Vrms), 10%, 7mm
CV275K10BL1
CV275K10BL1
Bourns Inc
CV 275VRMS 10MM BULK L1
CV230K07T Compare Parts
  • CV230K07T vs CV275K5BL1
  • CV230K07T vs CV275K20T
  • CV230K07T vs CV275K20BL1
  • CV230K07T vs CV275K14RL1
  • CV230K07T vs CV275K14BL1
  • CV230K07T vs CV275K10RL1
  • CV230K07T vs CV275K10BL1
  • CV230K07T vs CV275K07T
  • CV230K07T vs CV275K07B-05
  • CV230K07T vs CV275K07B
  • CV230K07T vs CV275K05T
  • CV230K07T vs CV275K05B
  • CV230K07T vs CV250K20T
  • CV230K07T vs CV250K20B
  • CV230K07T vs CV250K14BL1
  • CV230K07T vs CV250K10BL1
  • CV230K07T vs CV230K14BL1
  • CV230K07T vs CV230K10BL1
  • CV230K07T vs CV275K7RL1
  • CV230K07T vs CV275K5RL5
  • CV230K07T vs CV275K20B
  • CV230K07T vs CV275K10T
  • CV230K07T vs CV275K10B
  • CV230K07T vs CV250K7BL1
  • CV230K07T vs CV250K5BL1
  • CV230K07T vs CV250K20BL1
  • CV230K07T vs CV250K10T
  • CV230K07T vs CV250K10B
  • CV230K07T vs CV250K07T
  • CV230K07T vs CV250K07B-05
  • CV230K07T vs CV250K07B
  • CV230K07T vs CV250K05T
  • CV230K07T vs CV250K05B
  • CV230K07T vs CV230K7BL1
  • CV230K07T vs CV230K5BL5
  • CV230K07T vs CV230K5BL1
  • CV230K07T vs CV230K20T
  • CV230K07T vs CV230K20BL1
  • CV230K07T vs CV230K20B
  • CV230K07T vs CV230K10T
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality