☰
CV275K20B
CV275K20B
Active
Description:  MOV, 275V (Vrms), 10%, 20mm
Manufacturer:  Stackpole Electronics
Datasheet:   CV275K20B Datasheet
History Price: $0.58031
In Stock: 3520
CV275K20B Specification
Specification
Part No
CV275K20B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
275 V
Maximum DC Volts
350 V
Varistor Voltage (Min)
387 V
Varistor Voltage (Typ)
430 V
Varistor Voltage (Max)
473 V
Current - Surge
6.5 kA
Energy
304J
Number of Circuits
1
Capacitance @ Frequency
900 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 20mm
CV275K20B PDF Datasheet
CV275K20B Related Parts
CV230K10BL1
CV230K10BL1
Bourns Inc
CV 230VRMS 10MM BULK L1
CV230K14BL1
CV230K14BL1
Bourns Inc
CV 230 K 14 B L1
CV250K10BL1
CV250K10BL1
Bourns Inc
CV 250 K 10 B L1
CV250K14BL1
CV250K14BL1
Bourns Inc
CV 250 K 14 B L1
CV250K20B
CV250K20B
Stackpole Electronics
MOV, 250V (Vrms), 10%, 20mm
CV250K20T
CV250K20T
Stackpole Electronics
MOV, 250V (Vrms), 10%, 20mm
CV275K05B
CV275K05B
Stackpole Electronics
MOV, 275V (Vrms), 10%, 5mm
CV275K05T
CV275K05T
Stackpole Electronics
MOV, 275V (Vrms), 10%, 5mm
CV275K07B
CV275K07B
Stackpole Electronics
MOV, 275V (Vrms), 10%, 7mm
CV275K07B-05
CV275K07B-05
Stackpole Electronics
MOV, 275V (Vrms), 10%, 7mm
CV275K07T
CV275K07T
Stackpole Electronics
MOV, 275V (Vrms), 10%, 7mm
CV275K10BL1
CV275K10BL1
Bourns Inc
CV 275VRMS 10MM BULK L1
CV275K20B Compare Parts
  • CV275K20B vs CV275K5BL1
  • CV275K20B vs CV275K20T
  • CV275K20B vs CV275K20BL1
  • CV275K20B vs CV275K14RL1
  • CV275K20B vs CV275K14BL1
  • CV275K20B vs CV275K10RL1
  • CV275K20B vs CV275K10BL1
  • CV275K20B vs CV275K07T
  • CV275K20B vs CV275K07B-05
  • CV275K20B vs CV275K07B
  • CV275K20B vs CV275K05T
  • CV275K20B vs CV275K05B
  • CV275K20B vs CV250K20T
  • CV275K20B vs CV250K20B
  • CV275K20B vs CV250K14BL1
  • CV275K20B vs CV250K10BL1
  • CV275K20B vs CV230K14BL1
  • CV275K20B vs CV230K10BL1
  • CV275K20B vs CV275K7RL1
  • CV275K20B vs CV275K5RL5
  • CV275K20B vs CV275K10T
  • CV275K20B vs CV275K10B
  • CV275K20B vs CV250K7BL1
  • CV275K20B vs CV250K5BL1
  • CV275K20B vs CV250K20BL1
  • CV275K20B vs CV250K10T
  • CV275K20B vs CV250K10B
  • CV275K20B vs CV250K07T
  • CV275K20B vs CV250K07B-05
  • CV275K20B vs CV250K07B
  • CV275K20B vs CV250K05T
  • CV275K20B vs CV250K05B
  • CV275K20B vs CV230K7BL1
  • CV275K20B vs CV230K5BL5
  • CV275K20B vs CV230K5BL1
  • CV275K20B vs CV230K20T
  • CV275K20B vs CV230K20BL1
  • CV275K20B vs CV230K20B
  • CV275K20B vs CV230K10T
  • CV275K20B vs CV230K10B
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.