Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics PV115K3225T
PV115K3225T
Active
Varistors, MOVs
Description:
MLV, 115V (Vrms), 10%, 3225, 400
Manufacturer:
Stackpole Electronics
Datasheet:
PV115K3225T Datasheet
History Price: $0.31249
In Stock: 36480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PV115K3225T Specification
Specification
Part No
PV115K3225T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
PV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
115 V
Maximum DC Volts
150 V
Varistor Voltage (Min)
180 V
Varistor Voltage (Typ)
400 A
Varistor Voltage (Max)
6.5J
Current - Surge
1
Energy
-40℃ ~ 85℃ (TA)
Number of Circuits
-
Capacitance @ Frequency
Surface Mount, MLCV
Operating Temperature
3225 (8063 Metric)
Features
162 V
Mounting Type
198 V
Package / Case
180 pF @ 1 kHz
PV115K3225T PDF Datasheet
PV115K3225T Datasheet
Click and Download: PV115K3225T Datasheet
PV115K3225T Related Parts
PV115K3225R2
Bourns Inc
PV SERIES 115V 3225 PKG
PV115K4032R2
Bourns Inc
PV SERIES 115V 4032 PKG
PV130K3225R2
Bourns Inc
PV SERIES 130V 3225 PKG
PV130K4032R2
Bourns Inc
PV SERIES 130V 4032 PKG
PV140K3225R2
Bourns Inc
PV SERIES 140V 3225 PKG
PV140K4032R2
Bourns Inc
PV SERIES 140V 4032 PKG
PV14K4032R2
Bourns Inc
PV 14 K 4032 R2
PV150K3225R2
Bourns Inc
PV SERIES 150V 3225 PKG
PV150K3225T
Stackpole Electronics
VARISTOR 240V 400A 2SMD JLEAD
PV150K4032R2
Bourns Inc
PV SERIES 150V 4032 PKG
PV150K4032T
Stackpole Electronics
VARISTOR 240V 1.2KA 2SMD JLEAD
PV175K3225R2
Bourns Inc
PV SERIES 175V 3225 PKG
PV115K3225T Compare Parts
PV115K3225T vs PV175K3225R2
PV115K3225T vs PV150K4032T
PV115K3225T vs PV150K4032R2
PV115K3225T vs PV150K3225T
PV115K3225T vs PV150K3225R2
PV115K3225T vs PV14K4032R2
PV115K3225T vs PV140K4032R2
PV115K3225T vs PV140K3225R2
PV115K3225T vs PV130K4032R2
PV115K3225T vs PV130K3225R2
PV115K3225T vs PV115K4032R2
PV115K3225T vs PV115K3225R2
PV115K3225T vs PV175K4032T
PV115K3225T vs PV175K3225T
PV115K3225T vs PV140K4032T
PV115K3225T vs PV140K3225T
PV115K3225T vs PV130K4032T
PV115K3225T vs PV130K3225T
PV115K3225T vs PV115K4032T
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied