☰
PV130K3225T
PV130K3225T
Active
Description:  MLV, 130V (Vrms), 10%, 3225, 400
Manufacturer:  Stackpole Electronics
Datasheet:   PV130K3225T Datasheet
History Price: $0.31249
In Stock: 8960
PV130K3225T Specification
Specification
Part No
PV130K3225T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
PV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
130 V
Maximum DC Volts
170 V
Varistor Voltage (Min)
205 V
Varistor Voltage (Typ)
400 A
Varistor Voltage (Max)
7J
Current - Surge
1
Energy
-40℃ ~ 85℃ (TA)
Number of Circuits
-
Capacitance @ Frequency
Surface Mount, MLCV
Operating Temperature
3225 (8063 Metric)
Features
184.5 V
Mounting Type
225.5 V
Package / Case
160 pF @ 1 kHz
PV130K3225T PDF Datasheet
PV130K3225T Related Parts
PV115K3225R2
PV115K3225R2
Bourns Inc
PV SERIES 115V 3225 PKG
PV115K4032R2
PV115K4032R2
Bourns Inc
PV SERIES 115V 4032 PKG
PV130K3225R2
PV130K3225R2
Bourns Inc
PV SERIES 130V 3225 PKG
PV130K4032R2
PV130K4032R2
Bourns Inc
PV SERIES 130V 4032 PKG
PV140K3225R2
PV140K3225R2
Bourns Inc
PV SERIES 140V 3225 PKG
PV140K4032R2
PV140K4032R2
Bourns Inc
PV SERIES 140V 4032 PKG
PV14K4032R2
PV14K4032R2
Bourns Inc
PV 14 K 4032 R2
PV150K3225R2
PV150K3225R2
Bourns Inc
PV SERIES 150V 3225 PKG
PV150K3225T
PV150K3225T
Stackpole Electronics
VARISTOR 240V 400A 2SMD JLEAD
PV150K4032R2
PV150K4032R2
Bourns Inc
PV SERIES 150V 4032 PKG
PV150K4032T
PV150K4032T
Stackpole Electronics
VARISTOR 240V 1.2KA 2SMD JLEAD
PV175K3225R2
PV175K3225R2
Bourns Inc
PV SERIES 175V 3225 PKG
PV130K3225T Compare Parts
  • PV130K3225T vs PV175K3225R2
  • PV130K3225T vs PV150K4032T
  • PV130K3225T vs PV150K4032R2
  • PV130K3225T vs PV150K3225T
  • PV130K3225T vs PV150K3225R2
  • PV130K3225T vs PV14K4032R2
  • PV130K3225T vs PV140K4032R2
  • PV130K3225T vs PV140K3225R2
  • PV130K3225T vs PV130K4032R2
  • PV130K3225T vs PV130K3225R2
  • PV130K3225T vs PV115K4032R2
  • PV130K3225T vs PV115K3225R2
  • PV130K3225T vs PV175K4032T
  • PV130K3225T vs PV175K3225T
  • PV130K3225T vs PV140K4032T
  • PV130K3225T vs PV140K3225T
  • PV130K3225T vs PV130K4032T
  • PV130K3225T vs PV115K4032T
  • PV130K3225T vs PV115K3225T
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!