☰
PV230K3225T
PV230K3225T
Active
Description:  MLV, 230V (Vrms), 10%, 3225, 400
Manufacturer:  Stackpole Electronics
Datasheet:   PV230K3225T Datasheet
History Price: $0.31249
In Stock: 42000
PV230K3225T Specification
Specification
Part No
PV230K3225T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
PV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
230 V
Maximum DC Volts
300 V
Varistor Voltage (Min)
360 V
Varistor Voltage (Typ)
400 A
Varistor Voltage (Max)
10J
Current - Surge
1
Energy
-40℃ ~ 85℃ (TA)
Number of Circuits
-
Capacitance @ Frequency
Surface Mount, MLCV
Operating Temperature
3225 (8063 Metric)
Features
324 V
Mounting Type
396 V
Package / Case
95 pF @ 1 kHz
PV230K3225T Related Parts
PV230K3225R2
PV230K3225R2
Bourns Inc
PV SERIES 230V 3225 PKG
PV230K4032R2
PV230K4032R2
Bourns Inc
PV SERIES 230V 4032 PKG
PV250K3225R2
PV250K3225R2
Bourns Inc
PV SERIES 250V 3225 PKG
PV250K3225T
PV250K3225T
Stackpole Electronics
MLV, 250V (Vrms), 10%, 3225, 400
PV250K4032R2
PV250K4032R2
Bourns Inc
PV SERIES 250V 4032 PKG
PV275K3225R2
PV275K3225R2
Bourns Inc
PV SERIES 275V 3225 PKG
PV275K3225T
PV275K3225T
Stackpole Electronics
VARISTOR 430V 400A 2SMD JLEAD
PV275K4032R2
PV275K4032R2
Bourns Inc
PV SERIES 275V 4032 PKG
PV275K4032T
PV275K4032T
Stackpole Electronics
VARISTOR 430V 1.2KA 2SMD JLEAD
PV230K4032T
PV230K4032T
Stackpole Electronics
MLV, 230V (Vrms), 10%, 4032, 120
PV250K4032T
PV250K4032T
Stackpole Electronics
MLV, 250V (Vrms), 10%, 4032, 120
PV230K3225T Compare Parts
  • PV230K3225T vs PV275K4032R2
  • PV230K3225T vs PV275K3225T
  • PV230K3225T vs PV275K3225R2
  • PV230K3225T vs PV250K4032R2
  • PV230K3225T vs PV250K3225T
  • PV230K3225T vs PV250K3225R2
  • PV230K3225T vs PV230K4032R2
  • PV230K3225T vs PV230K3225R2
  • PV230K3225T vs PV250K4032T
  • PV230K3225T vs PV230K4032T
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time