Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics PV275K4032T
PV275K4032T
Active
Varistors, MOVs
Description:
VARISTOR 430V 1.2KA 2SMD JLEAD
Manufacturer:
Stackpole Electronics
Datasheet:
PV275K4032T Datasheet
History Price: $1.03
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PV275K4032T Specification
Specification
Part No
PV275K4032T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
PV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
275 V
Maximum DC Volts
350 V
Varistor Voltage (Min)
430 V
Varistor Voltage (Typ)
1.2 kA
Varistor Voltage (Max)
29J
Current - Surge
1
Energy
-40℃ ~ 85℃ (TA)
Number of Circuits
-
Capacitance @ Frequency
Surface Mount, MLCV
Operating Temperature
2-SMD, J-Lead
Features
387 V
Mounting Type
473 V
Package / Case
160 pF @ 1 kHz
PV275K4032T PDF Datasheet
PV275K4032T Datasheet
Click and Download: PV275K4032T Datasheet
PV275K4032T Related Parts
PV230K3225R2
Bourns Inc
PV SERIES 230V 3225 PKG
PV230K3225T
Stackpole Electronics
MLV, 230V (Vrms), 10%, 3225, 400
PV230K4032R2
Bourns Inc
PV SERIES 230V 4032 PKG
PV250K3225R2
Bourns Inc
PV SERIES 250V 3225 PKG
PV250K3225T
Stackpole Electronics
MLV, 250V (Vrms), 10%, 3225, 400
PV250K4032R2
Bourns Inc
PV SERIES 250V 4032 PKG
PV275K3225R2
Bourns Inc
PV SERIES 275V 3225 PKG
PV275K3225T
Stackpole Electronics
VARISTOR 430V 400A 2SMD JLEAD
PV275K4032R2
Bourns Inc
PV SERIES 275V 4032 PKG
PV230K4032T
Stackpole Electronics
MLV, 230V (Vrms), 10%, 4032, 120
PV250K4032T
Stackpole Electronics
MLV, 250V (Vrms), 10%, 4032, 120
PV275K4032T Compare Parts
PV275K4032T vs PV275K3225T
PV275K4032T vs PV275K3225R2
PV275K4032T vs PV250K4032R2
PV275K4032T vs PV250K3225T
PV275K4032T vs PV250K3225R2
PV275K4032T vs PV230K4032R2
PV275K4032T vs PV230K3225T
PV275K4032T vs PV230K3225R2
PV275K4032T vs PV250K4032T
PV275K4032T vs PV230K4032T
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time