☰
RV431K20T
RV431K20T
Active
Description:  MOV, 430V (Vn), 10%, 20mm
Manufacturer:  Stackpole Electronics
Datasheet:   RV431K20T Datasheet
History Price: $0.3232
In Stock: 38320
RV431K20T Specification
Specification
Part No
RV431K20T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
RV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
275 V
Maximum DC Volts
350 V
Varistor Voltage (Min)
387 V
Varistor Voltage (Typ)
430 V
Varistor Voltage (Max)
473 V
Current - Surge
6.5 kA
Energy
190J
Number of Circuits
1
Capacitance @ Frequency
930 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
Through Hole
Mounting Type
Disc 20mm
Package / Case
-
RV431K20T PDF Datasheet
RV431K20T Related Parts
RV431K07T
RV431K07T
Stackpole Electronics
VARISTOR 430V 1.2KA DISC 7MM
RV431K10T
RV431K10T
Stackpole Electronics
VARISTOR 430V 2.5KA DISC 10MM
RV431K14T
RV431K14T
Stackpole Electronics
VARISTOR 430V 4.5KA DISC 14MM
RV471K05T
RV471K05T
Stackpole Electronics
VARISTOR 470V 400A DISC 5MM
RV471K07T
RV471K07T
Stackpole Electronics
VARISTOR 470V 1.2KA DISC 7MM
RV471K10T
RV471K10T
Stackpole Electronics
VARISTOR 470V 2.5KA DISC 10MM
RV471K14T
RV471K14T
Stackpole Electronics
VARISTOR 470V 4.5KA DISC 14MM
RV471K20T
RV471K20T
Stackpole Electronics
MOV, 470V (Vn), 10%, 20mm
RV431K20T Compare Parts
  • RV431K20T vs RV471K10T
  • RV431K20T vs RV471K07T
  • RV431K20T vs RV471K05T
  • RV431K20T vs RV431K14T
  • RV431K20T vs RV431K10T
  • RV431K20T vs RV431K07T
  • RV431K20T vs RV471K20T
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)