☰
RV471K20T
RV471K20T
Active
Description:  MOV, 470V (Vn), 10%, 20mm
Manufacturer:  Stackpole Electronics
Datasheet:   RV471K20T Datasheet
History Price: $0.404
In Stock: 3920
RV471K20T Specification
Specification
Part No
RV471K20T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
RV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
300 V
Maximum DC Volts
385 V
Varistor Voltage (Min)
423 V
Varistor Voltage (Typ)
470 V
Varistor Voltage (Max)
517 V
Current - Surge
6.5 kA
Energy
204J
Number of Circuits
1
Capacitance @ Frequency
850 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
Through Hole
Mounting Type
Disc 20mm
Package / Case
-
RV471K20T PDF Datasheet
RV471K20T Related Parts
RV431K07T
RV431K07T
Stackpole Electronics
VARISTOR 430V 1.2KA DISC 7MM
RV431K10T
RV431K10T
Stackpole Electronics
VARISTOR 430V 2.5KA DISC 10MM
RV431K14T
RV431K14T
Stackpole Electronics
VARISTOR 430V 4.5KA DISC 14MM
RV471K05T
RV471K05T
Stackpole Electronics
VARISTOR 470V 400A DISC 5MM
RV471K07T
RV471K07T
Stackpole Electronics
VARISTOR 470V 1.2KA DISC 7MM
RV471K10T
RV471K10T
Stackpole Electronics
VARISTOR 470V 2.5KA DISC 10MM
RV471K14T
RV471K14T
Stackpole Electronics
VARISTOR 470V 4.5KA DISC 14MM
RV431K20T
RV431K20T
Stackpole Electronics
MOV, 430V (Vn), 10%, 20mm
RV471K20T Compare Parts
  • RV471K20T vs RV471K10T
  • RV471K20T vs RV471K07T
  • RV471K20T vs RV471K05T
  • RV471K20T vs RV431K14T
  • RV471K20T vs RV431K10T
  • RV471K20T vs RV431K07T
  • RV471K20T vs RV431K20T
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!