TESD5V0V4UA
TESD5V0V4UA
Active
Description:  2510P10 (DSON10), 5V, 95W, 0.8PF
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESD5V0V4UA Datasheet
History Price: $0.16911
In Stock: 40400
TESD5V0V4UA Specification
Specification
Part No
TESD5V0V4UA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
4
Voltage - Reverse Standoff (Typ)
5V (Max)
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
19V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
Power - Peak Pulse
95W
Power Line Protection
Yes
Applications
General Purpose
Capacitance @ Frequency
0.5pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
10-UFDFN
Supplier Device Package
2510P10
Unidirectional Channels
-
TESD5V0V4UA Related Parts
TESD24VS2BT RFG
TESD24VS2BT RFG
Taiwan Semiconductor
TVS DIODE 24VWM 70VC SOT23
TESD5V0L1UC RJG
TESD5V0L1UC RJG
Taiwan Semiconductor
TVS DIODE 5VWM 15VC DFN1006L
TESD5V0V4UA RDG
TESD5V0V4UA RDG
Taiwan Semiconductor
TVS DIODE 5VWM 19VC 2510P10
TESD5V0V4UCU6 RFG
TESD5V0V4UCU6 RFG
Taiwan Semiconductor
TVS DIODE 5VWM 25VC SOT363
TESD5V0V4UCX6
TESD5V0V4UCX6
Taiwan Semiconductor
SOT-26, 5V, 75W, 0.6PF, ESD PROT
TESD5V0V4UCX6 RFG
TESD5V0V4UCX6 RFG
Taiwan Semiconductor
TVS DIODE 5VWM 15VC SOT26
TESDA24VB30P2CX RFG
TESDA24VB30P2CX RFG
Taiwan Semiconductor
SOT-23, 24V, 210W, 30PF, ESD PRO
TESDC24V
TESDC24V
Taiwan Semiconductor
SOD-323, 24V, 320W, 50PF, ESD PR
TESDC5V0
TESDC5V0
Taiwan Semiconductor
SOD-323, 5V, 320W, 200PF, ESD PR
TESDE12V
TESDE12V
Taiwan Semiconductor
0503, 12V, 25W, 12PF, ESD PROTEC
TESDE24V
TESDE24V
Taiwan Semiconductor
0503, 24V, 47W, 10PF, ESD PROTEC
TESDE5V0
TESDE5V0
Taiwan Semiconductor
0503, 5V, 75W, 15PF, ESD PROTECT
TESD5V0V4UA Compare Parts
  • TESD5V0V4UA vs TESDU24V RGG
  • TESD5V0V4UA vs TESDU12V RGG
  • TESD5V0V4UA vs TESDS5V0A
  • TESD5V0V4UA vs TESDL5V0B45P1M3 RWG
  • TESD5V0V4UA vs TESDL5V0B20P1M5 RKG
  • TESD5V0V4UA vs TESDL5V0B12P1Q0 M7G
  • TESD5V0V4UA vs TESDL5V0 RWG
  • TESD5V0V4UA vs TESDL5V0
  • TESD5V0V4UA vs TESDL3V3U1051M5 RKG
  • TESD5V0V4UA vs TESDL3V3B23P1Q0 M3G
  • TESD5V0V4UA vs TESDL24VB17P1Q1 RNG
  • TESD5V0V4UA vs TESDL24V RWG
  • TESD5V0V4UA vs TESDL24V
  • TESD5V0V4UA vs TESDL12V RWG
  • TESD5V0V4UA vs TESDL12V
  • TESD5V0V4UA vs TESDH5V0U04P2Q1 RNG
  • TESD5V0V4UA vs TESDH5V0B05P1Q1 M5G
  • TESD5V0V4UA vs TESDH5V0B03P1Q0 M3G
  • TESD5V0V4UA vs TESDH3V3B03P1Q0 M3G
  • TESD5V0V4UA vs TESDH3V3B02P4Q2 RIG
  • TESD5V0V4UA vs TESDE5V0
  • TESD5V0V4UA vs TESDE24V
  • TESD5V0V4UA vs TESDE12V
  • TESD5V0V4UA vs TESDC5V0
  • TESD5V0V4UA vs TESDC24V
  • TESD5V0V4UA vs TESDA24VB30P2CX RFG
  • TESD5V0V4UA vs TESD5V0V4UCX6 RFG
  • TESD5V0V4UA vs TESD5V0V4UCX6
  • TESD5V0V4UA vs TESD5V0V4UCU6 RFG
  • TESD5V0V4UA vs TESD5V0V4UA RDG
  • TESD5V0V4UA vs TESD5V0L1UC RJG
  • TESD5V0V4UA vs TESD24VS2BT RFG
  • TESD5V0V4UA vs TESDU5V0
  • TESD5V0V4UA vs TESDU24V
  • TESD5V0V4UA vs TESDU12V
  • TESD5V0V4UA vs TESDF5V0AU
  • TESD5V0V4UA vs TESDF5V0A
  • TESD5V0V4UA vs TESDD5V0
  • TESD5V0V4UA vs TESD5V0V4UCU6
  • TESD5V0V4UA vs TESD5V0L1UC
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.