Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Circuit Breakers
/ Weidmuller 2823550000
2823550000
Obsolete
Circuit Breakers
Description:
CIR BRK MAG-HYD 240VAC/80VDC LVR
Manufacturer:
Weidmuller
Datasheet:
2823550000 Datasheet
History Price: $33.21167
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2823550000 Specification
Specification
Part No
2823550000
Category
Circuit Breakers
Manufacturer
Weidmuller
Series
HB
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Magnetic (Hydraulic Delay)
Current Rating (Amps)
16A
Actuator Type
240 V
Illumination
80 V
Illumination Voltage (Nominal)
Lever
Approval Agency
1
Voltage Rating - DC
None
Number of Poles
-
Voltage Rating - AC
CCC, CE, UL489, VDE
2823550000 PDF Datasheet
2823550000 Datasheet
Click and Download: 2823550000 Datasheet
2823550000 Related Parts
2822000000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822010000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822020000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822030000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822040000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822050000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822060000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822070000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822080000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822090000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822100000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822110000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2823550000 Compare Parts
2823550000 vs 2823890000
2823550000 vs 2823880000
2823550000 vs 2823870000
2823550000 vs 2823860000
2823550000 vs 2823850000
2823550000 vs 2823840000
2823550000 vs 2823830000
2823550000 vs 2823820000
2823550000 vs 2823810000
2823550000 vs 2823800000
2823550000 vs 2823790000
2823550000 vs 2823780000
2823550000 vs 2823770000
2823550000 vs 2823760000
2823550000 vs 2823750000
2823550000 vs 2823740000
2823550000 vs 2823730000
2823550000 vs 2823720000
2823550000 vs 2823710000
2823550000 vs 2823700000
2823550000 vs 2823690000
2823550000 vs 2823680000
2823550000 vs 2823670000
2823550000 vs 2823660000
2823550000 vs 2823650000
2823550000 vs 2823640000
2823550000 vs 2823630000
2823550000 vs 2823620000
2823550000 vs 2823610000
2823550000 vs 2823600000
2823550000 vs 2823590000
2823550000 vs 2823580000
2823550000 vs 2823570000
2823550000 vs 2823560000
2823550000 vs 2823540000
2823550000 vs 2823530000
2823550000 vs 2823520000
2823550000 vs 2823510000
2823550000 vs 2823500000
2823550000 vs 2823490000
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.