106K100CB4G
106K100CB4G
Active
Description:  CAPACITOR MLP 10UF 100V SMD
Manufacturer:  Paktron
Datasheet:   106K100CB4G Datasheet
History Price: Active
In Stock: 800
106K100CB4G vs 106K100RA6
Manufacturer
Series
Capstick?
Angstor?
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
10 µF
10 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
80V
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
3 mOhms
5 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
14-SMD, Gull Wing
Radial
Height - Seated (Max)
0.996" L x 0.500" W (25.30mm x 12.70mm)
0.650" L x 0.260" W (16.50mm x 6.60mm)
Termination
0.248" (6.30mm)
0.461" (11.70mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
0.591" (15.00mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
Low ESR, High Temperature