MA4M2020
MA4M2020
Active
Description:  CAP SILICON 20PF 200V SMD
Manufacturer:  MACOM Technology
Datasheet:   MA4M2020 Datasheet
History Price: $3.4072
In Stock: 41200
MA4M2020 vs MA4M3050
Part No
Series
4M
4M
Packaging
Tray
Tray
Status
Active
Active
Capacitance
20 pF
50 pF
Tolerance
-
-
Voltage - Breakdown
200 V
200 V
ESL (Equivalent Series Inductance)
-
-
Applications
-
-
Features
High Reliability
High Reliability
Operating Temperature
-55℃ ~ 200℃
-55℃ ~ 200℃
Package / Case
Nonstandard Chip
Nonstandard Chip
Height
0.008" (0.20mm)
0.008" (0.20mm)
Size / Dimension
0.022" L x 0.022" W (0.56mm x 0.56mm)
0.021" L x 0.021" W (0.55mm x 0.55mm)
ESR (Equivalent Series Resistance)
-
-