Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ NTE Electronics NEHH10M450ED
NEHH10M450ED
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 450V AXIAL
Manufacturer:
NTE Electronics
Datasheet:
NEHH10M450ED Datasheet
History Price: $1.85
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NEHH10M450ED vs NEH68M50
Part No
NEHH10M450ED
NEH68M50
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
NTE Electronics
Series
NEHH
NEH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
10 µF
68 µF
Tolerance
-10%, +75%
?0%
Voltage - Rated
450 V
50 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
-
-
Lead Spacing
0.512" Dia x 1.181" L (13.00mm x 30.00mm)
0.315" Dia x 0.630" L (8.00mm x 16.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Axial
Axial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-