TCFH200N
TCFH200N
Active
Description:  CUBEFUSE HOLDER - 200A
Manufacturer:  Eaton Bussmann
Datasheet:   TCFH200N Datasheet
History Price: $96.70231
In Stock: 14400
TCFH200N vs TCFH60
Part No
Series
CUBEFuse? TCFH
CUBEFuse? TCFH
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Panel Mount
DIN Rail
Fuse Size
-
1" W x 2.13" L (25.4mm x 54.1mm)
For Use With/Related Products
200 A
60 A
Fuse Type
Class CF Fuses
CUBEFuse
Fuseholder Type
Cartridge
Radial
Voltage
Holder
Block
Orientation
1
1
Termination Style
690V
600V
Contact Material
Vertical
-
Contact Finish
Screw Terminal
Screw Terminal
Current Rating (Amps)
-
Copper Alloy
Number of Circuits
-
Tin