Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Zener
Steering (Rail to Rail)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
24V (Max)
5V (Max)
Voltage - Breakdown (Min)
26.7V
6V
Voltage - Clamping (Max) @ Ipp
52V
25V
Current - Peak Pulse (10/1000µs)
17A
2A (8/20?s)
Power - Peak Pulse
500W
350W
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
50pF @ 1MHz
1.2pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-76, SOD-323
SOT-23-6
Supplier Device Package
SOD-323
SOT-26
Unidirectional Channels
1
4