Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V
24V (Max)
Voltage - Breakdown (Min)
5.1V
26.7V
Voltage - Clamping (Max) @ Ipp
15V
52V
Current - Peak Pulse (10/1000µs)
5A
17A
Power - Peak Pulse
75W
500W
Power Line Protection
No
No
Applications
USB
General Purpose
Capacitance @ Frequency
15pF @ 1MHz
50pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric)
SC-76, SOD-323
Supplier Device Package
603
SOD-323
Unidirectional Channels
-
1