MA09511
MA09511
Active
Description:  24.5760MHz GSX-333/112AF SM Crys
Manufacturer:  Golledge Electronics
Datasheet:   MA09511 Datasheet
History Price: $0.9
In Stock: 26000
MA09511 vs MA05768
Part No
Category
Series
GSX-333
GSX-333
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
24.576 MHz
26 MHz
Frequency Stability
?0ppm
?ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
9pF
Operating Mode
100 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.130" L x 0.102" W (3.30mm x 2.60mm)
ESR (Equivalent Series Resistance)
0.031" (0.80mm)
0.031" (0.80mm)