☰
DC1192A
DC1192A
Active
Description:  BOARD EVAL LT6105
Manufacturer:  Analog Devices
Datasheet:   DC1192A Datasheet
History Price: $59.44
In Stock: 37640
DC1192A vs DC1147A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Differential
Output Type
Single-Ended
Differential, Rail-to-Rail
Slew Rate
2V/?s
200V/?s
Voltage - Supply, Single/Dual
100 kHz
200 MHz
Board Type
1 mA
74 mA
Supplied Contents
240 ?A
11 mA
Utilized IC / Part
2.85V ~ 36V
2.7V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6105
LTC6403-1